EN
  • EN
  • DE

MC33179

Part No MC33179
Manufacturer ON Semiconductor
Description Low Power, Low Noise Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1218267-MC33179
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33179 CAD Model

Description

The MC33179 from ON Semiconductor is a versatile and efficient quad operational amplifier designed for standard analog applications across various industries. This integrated circuit is characterized by its low power consumption and wide bandwidth, making it an ideal choice for battery-powered devices and applications requiring a balance between power efficiency and performance.

Key Features

  • Low Power Consumption: The MC33179 is designed for optimal energy efficiency, which extends the battery life of portable devices.
  • Wide Bandwidth: With a bandwidth of 2.2 MHz, this operational amplifier is capable of handling a variety of signals, making it suitable for audio, video, and signal processing applications.
  • Low Input Noise Voltage: The device has a low noise voltage, ensuring clear signal amplification with minimal distortion.
  • High Output Drive Capability: The MC33179 can drive capacitive loads, which is beneficial for driving cables or large capacitive inputs.
  • Stable with Capacitive Loads: The operational amplifier is designed to be stable when driving capacitive loads, preventing oscillations and ensuring reliable operation.
  • Operating Voltage Range: The device operates over a wide range of supply voltages from ±1.0 V to ±18 V, or 2.0 V to 36 V in single supply configurations.

Applications

The MC33179 operational amplifier is suitable for a broad range of applications, including:

  • Consumer Electronics
  • Audio and Video Equipment
  • Signal Processing
  • Active Filters
  • Industrial Control Systems
  • Portable Devices
  • Instrumentation

Reliability and Quality

ON Semiconductor is renowned for its commitment to quality and reliability. The MC33179 operational amplifier is no exception and is built to meet the rigorous standards expected by industry professionals. Customers can trust in the consistent performance and longevity of this component for their electronic designs.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2942 $58.8400
480+ $0.2414 $115.8720
745+ $0.2339 $174.2555
1,025+ $0.2264 $232.0600
1,320+ $0.2188 $288.8160
1,770+ $0.1961 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess