EN
  • EN
  • DE

MC33262P

Part No MC33262P
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description POWER FACTOR CONTROLLERS | IC PFC COMPACT PRECONVERT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Mode Critical Conduction (CRM)
Current - Startup 250μA
Supply Voltage (V) 12V ~ 28V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MC33262
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1218311-MC33262P
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33262P CAD Model

Description

ON Semiconductor MC33262P Power Factor Controller

The MC33262P from ON Semiconductor is a versatile and high-performance power factor controller designed for use in power supply systems. This integrated circuit is particularly tailored for continuous conduction mode (CCM) power factor correction (PFC) applications. The MC33262P is an essential component for engineers looking to improve the power factor of their power supply systems, ensuring that they meet the stringent regulatory requirements for power efficiency and consumption.

Key Features

  • High-Voltage Startup: The MC33262P is equipped with a high-voltage startup circuit that allows for efficient power management and reduces standby power consumption.
  • Minimal External Components: Designed to operate with minimal external components, the MC33262P simplifies the design and reduces the overall bill of materials for power systems.
  • Low Operating Current: This device features a low operating current, which enhances its efficiency and contributes to energy savings in the end application.
  • Current Sense Filter: The inclusion of an onboard current sense filter allows for improved noise immunity, ensuring stable operation under a variety of conditions.
  • Trimmed Precision Bandgap: With a trimmed precision bandgap reference, the MC33262P maintains accurate control under all operating conditions.

Applications

The MC33262P is ideal for a range of applications that require efficient power factor correction, including:

  • Switch Mode Power Supplies (SMPS)
  • Electronic Ballasts for Lighting
  • AC-DC Adapters/Chargers
  • Power Supplies for Desktops and Servers
  • Industrial Power Systems

Product Specifications

The MC33262P is presented in a PDIP-8 package, making it suitable for through-hole mounting techniques. It operates over a wide range of temperatures, ensuring reliability and performance in various environments. The device's critical specifications include a fixed frequency operation of 67 kHz, which provides an optimal balance between efficiency and component size.

In summary, the ON Semiconductor MC33262P power factor controller is an efficient solution for designers looking to enhance the power factor and efficiency of their power supply systems. Its robust feature set and ease of integration make it a go-to choice for a wide array of PFC applications.

You May Also Be Interested in

ON Semiconductor
IC PFC CTR AVER CURR 67KHZ 8SOIC / PFC IC Average Current 67kHz 8-SOIC
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 100KHZ 20SOIC
Lowest to $10.9772
ON Semiconductor
IC PFC/QUASI FLYBACK CTLR 20SOIC / PFC IC Critical Conduction (CRM) 20-SOIC
Lowest to $3.5745
Texas Instruments
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us
Micrel
PFC/PWM CONTROLLER COMBO
Lowest to $14.7378
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM/DCM 8SOIC / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Lowest to $0.3064
Texas Instruments
IC POWER MANAGEMENT / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.4483
Texas Instruments
IC PFC CTL CCM ADJUSTABL 20TSSOP
Lowest to $1.6778

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119,760 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess