EN
  • EN
  • DE

MC34152DR2

Part No MC34152DR2
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description HIGH SPEED DUAL MOSFET DRIVERS | IC MOSFET DRIVER DUAL HS 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 6.1V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.6V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Non-Inverting
Rise / Fall Time 36ns, 32ns
Temperature Range - Operating 0°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MC34152
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1218650-MC34152DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC34152DR2 CAD Model

Description

The MC34152DR2 from ON Semiconductor is a high-performance dual non-inverting MOSFET driver designed to efficiently switch power MOSFETs and IGBTs. This component is ideal for a variety of applications, including switch mode power supplies, DC-DC converters, motor control circuits, and other high-speed switching applications.

Key Features:

  • High Peak Output Current: Capable of delivering peak currents up to 1.5A, making it suitable for driving large capacitive loads with excellent speed and efficiency.
  • Wide Supply Voltage Range: Operates over a broad supply voltage range from 4.5V to 18V, allowing it to be used in various circuit configurations and with different power levels.
  • Low Shoot-Through Current: Its unique design minimizes shoot-through current, enhancing the performance and reliability of your power circuitry.
  • Dual Non-Inverting Outputs: Features two non-inverting drivers that can be used independently or combined for higher current applications, providing design flexibility.
  • High-Speed Operation: With a propagation delay of typically 35ns, the MC34152DR2 is optimized for high-speed operation, enabling efficient switching and reduced transition losses.
  • Matched Rise and Fall Times: Provides symmetrical rise and fall times for reduced switching stress and EMI, which is critical for high-frequency applications.
  • Thermal Shutdown Protection: Includes a thermal shutdown feature that protects the device from overheating, ensuring long-term stability and reliability.
  • SOIC-8 Package: Comes in a compact SOIC-8 package, which is suitable for space-constrained applications without compromising performance.

Applications:

The versatility of the MC34152DR2 makes it an excellent choice for a range of applications where efficient and reliable high-speed switching is required. Its dual outputs and robust protection features make it a go-to driver for professionals in the field of power management and control systems.

Summary:

In summary, the ON Semiconductor MC34152DR2 is a robust and efficient solution for driving power MOSFETs and IGBTs. Its high-speed operation, dual outputs, and comprehensive protection features make it a valuable component for any power switching application.

You May Also Be Interested in

Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5227 $60.9080
95+ $1.2494 $118.6930
145+ $1.2104 $175.5080
200+ $1.1713 $234.2600
260+ $1.1323 $294.3980
345+ $1.0152 $350.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,330 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess