EN
  • EN
  • DE

MC34262P

Part No MC34262P
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description POWER FACTOR CONTROLLERS | IC CTRLR PFC PRECONVERTER 8-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Mode Critical Conduction (CRM)
Current - Startup 250μA
Supply Voltage (V) 12V ~ 28V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MC34262
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1218700-MC34262P
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC34262P CAD Model

Description

ON Semiconductor MC34262P Power Factor Controller

The ON Semiconductor MC34262P is a versatile and high-performance power factor controller designed for use in switch mode power supplies (SMPS) and other power conversion applications. It is specifically engineered to enhance power factor correction, which is crucial for improving the efficiency and stability of electrical systems. The MC34262P integrates a range of features that make it an ideal choice for developers looking to optimize their power management solutions.

This advanced controller is capable of operating over a wide supply voltage range, which ensures its compatibility with a variety of electrical systems. It is designed to facilitate continuous conduction mode (CCM) boost topology, which is commonly employed in power factor correction circuits. The device's ability to minimize power loss while maximizing efficiency makes it an excellent choice for applications that demand high reliability and performance.

The MC34262P includes a voltage amplifier, an analog multiplier/divider, a phase detector, and a control circuit, all of which work in tandem to optimize power factor correction. The voltage amplifier ensures that the output voltage remains stable under varying load conditions, while the analog multiplier/divider accurately adjusts the input current to align with the input voltage waveform. The phase detector contributes to minimizing the phase difference between the current and voltage, which is essential for achieving near-unity power factor.

Furthermore, the MC34262P features built-in protection mechanisms, such as a programmable maximum on-time limiter and a pinned-out zero current detect comparator, which help prevent system failures and extend the life of the end application. Its under-voltage lockout (UVLO) with hysteresis adds an extra layer of safety by ensuring the controller only operates when the supply voltage is within an acceptable range.

ON Semiconductor's MC34262P comes in a compact DIP-16 package, which allows for easy integration into existing designs without requiring significant board space. It is an excellent choice for engineers and designers who require a robust and efficient power factor correction controller for their AC/DC conversion applications.

You May Also Be Interested in

ON Semiconductor
Enhanced, High-Efficiency Power Factor Controller | IC POWER FACTOR CTLR 6TSOP
Lowest to $0.6584
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.6537
Infineon Technologies
IC PFC CONTROLLER CCM 14DSO
Lowest to $0.7783
Infineon Technologies
IC PFC CONTROLLER CCM 8DIP
Lowest to $0.8570
Infineon Technologies
Power Factor Correction Controller 0.45mA 70kHz Automotive 8-Pin PDIP Tube / IC PFC CONTROLLER CCM 8DSO
Lowest to $0.4521
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.4223
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.4227
Infineon Technologies
IC PFC CTRLR CCM 8DSO
Lowest to $0.2363
Infineon Technologies
Power Factor Correction Controller 0.45mA 50kHz to 315kHz Automotive 8-Pin DSO T/R / IC PFC CONTROLLER CCM 8DSO
Lowest to $0.7581

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess