EN
  • EN
  • DE

MC3458DR2

Part No MC3458DR2
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Description Dual, Low Power Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 222977-MC3458DR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC3458DR2 CAD Model

Description

The ON Semiconductor MC3458DR2 is a high-performance dual operational amplifier that combines a wide range of features to provide excellent performance in a variety of applications. This integrated circuit is designed for use in consumer, industrial, and automotive environments, offering both versatility and reliability.

Key Features

  • Wide Power Supply Range: The MC3458DR2 can operate from a single or dual power supply, with a range from 3V to 36V for single supply and ±1.5V to ±18V for dual supply configurations. This wide range allows for flexibility in various power environments.
  • Low Power Consumption: With its efficient design, this operational amplifier maintains low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • High Gain Bandwidth Product: It offers a high gain bandwidth product of 1 MHz which is beneficial for applications requiring good frequency response.
  • Output Short-Circuit Protection: The device includes built-in output short-circuit protection, enhancing its durability and longevity, even in tough conditions.
  • Internal Frequency Compensation: The MC3458DR2 is internally frequency compensated, which simplifies the design process as no external components are required for frequency stability.
  • Low Input Bias Current: It features a low input bias current, which is crucial for precision applications and reduces the effect of input bias on the overall performance.

Applications

The versatility of the MC3458DR2 makes it well-suited for a wide array of applications. It is commonly used in:

  • Signal conditioning circuits
  • Analog filters
  • DC gain blocks
  • Power supplies
  • Automotive electronics
  • Audio amplifiers
  • Industrial control systems

The MC3458DR2 from ON Semiconductor is a reliable choice for designers seeking an operational amplifier that provides consistent performance, durability, and versatility. Its robust feature set ensures that it can meet the needs of a diverse range of applications, making it a valuable component in any electronic system design.

You May Also Be Interested in

EliteMT
Need more? Email Us
EliteMT
Lowest to $3.4246
EliteMT
Lowest to $2.1853
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ESMT
Lowest to $3.2617

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess