EN
  • EN
  • DE

AT49BV512-90VU

Part No AT49BV512-90VU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046562-AT49BV512-90VU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT49BV512-90VU CAD Model

Description

Microchip Technology AT49BV512-90VU

The AT49BV512-90VU from Microchip Technology is a high-performance, 512K (64K x 8) bit CMOS Flash memory component. This device is designed to offer a convenient and efficient solution for the storage needs of a wide array of electronic applications, including embedded systems, telecommunications, and computing devices.

One of the key features of the AT49BV512-90VU is its versatility, as it supports a 90ns read access time, which ensures rapid data retrieval, making it suitable for high-speed operations. The memory is organized as 64K words of 8 bits each, allowing for easy integration into 8-bit systems as well as straightforward expansion in 16 or 32-bit systems.

The AT49BV512-90VU boasts a single 5V power supply operation, which simplifies power design requirements and enhances system reliability. Furthermore, the device offers a sector erase architecture, providing flexible data management with 8K bytes of Boot Block with lockout, 2K bytes of parameter block, and four 14K bytes of sector blocks.

Programmers will appreciate the device's user-friendly features, such as the JEDEC standard pinouts, which facilitate easy mounting on printed circuit boards. Additionally, the product has an end-of-write detection mechanism that signals the completion of a write cycle, thus enhancing programming efficiency and data integrity.

The AT49BV512-90VU also includes a variety of protection features. It is equipped with hardware data protection during power-up through VCC detection and provides optional software data protection to prevent inadvertent writes. Moreover, the device is designed to withstand a minimum of 10,000 write/erase cycles, ensuring a long operational lifespan.

With its compact TSOP (Thin Small Outline Package) and PLCC (Plastic Leaded Chip Carrier) packaging options, the AT49BV512-90VU is an excellent choice for space-constrained applications. Its industry-standard packaging ensures compatibility with a wide range of standard sockets and surface-mount technology (SMT) processes.

In summary, the AT49BV512-90VU from Microchip Technology is a reliable and efficient flash memory solution that provides high-speed access, flexible data management, and robust protection features, making it an ideal choice for designers looking to enhance their system's memory capabilities.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess