EN
  • EN
  • DE

MC3488ADR2

Part No MC3488ADR2
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE DRIVER DUAL EIA 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Protocol RS232, RS423
Number of Drivers/Receivers 2/0
Supply Voltage - Operating 10.8 V to 13.2 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 207891-MC3488ADR2
Ultra Librarian 3D Model Ultra Librarian MC3488ADR2 CAD Model

Description

ON Semiconductor MC3488ADR2 - High-Speed Dual Channel Line Driver

The MC3488ADR2 from ON Semiconductor is a high-performance, dual-channel line driver designed for digital data transmission over long distances or noisy environments. This integrated circuit is ideal for applications requiring high-speed and reliable data transfer, such as telecommunications, networking equipment, and industrial control systems.

Key Features

  • Dual Channel: Two independent line driver channels allow for simultaneous transmission of separate data streams.
  • High-Speed Operation: Capable of operating at high frequencies, ensuring quick data transfer rates suitable for modern communication standards.
  • Low Power Consumption: Designed with energy efficiency in mind, the MC3488ADR2 minimizes power usage, which is critical for battery-powered or energy-sensitive applications.
  • Wide Supply Voltage Range: Supports a range of supply voltages, making it versatile for various system designs and improving compatibility with other components.
  • Improved Noise Immunity: Built to withstand interference, the device ensures data integrity even in electrically noisy environments.
  • Thermal Protection: Includes built-in thermal shutdown feature that protects the device from damage due to overheating.

Applications

The MC3488ADR2 is suited for a wide array of applications that demand robust and reliable data transmission. Its main uses include:

  • Telecommunications Infrastructure
  • Networking Equipment (Routers, Switches, etc.)
  • Industrial Control Systems
  • High-Speed Data Acquisition Systems
  • Computer Peripheral Interfaces

Product Specifications

The device comes in an SOIC-8 package, providing a compact footprint for space-constrained applications. The operating temperature range of -40°C to +85°C ensures functionality across a wide spectrum of environmental conditions. With its commitment to quality, ON Semiconductor's MC3488ADR2 is a reliable choice for designers looking to implement high-speed data communications with confidence.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the official ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess