EN
  • EN
  • DE

MC74AC259DG

Part No MC74AC259DG
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH ADDRESS 8BIT 16-SOIC / D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic>Latches
Mfr ON Semiconductor
Series 74AC
Package Tube
Logic Type D-Type, Addressable
Output Type Standard
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 6.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74AC259
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 48 pcs
Win Source Part Number 1382845-MC74AC259DG
Ultra Librarian 3D Model Ultra Librarian MC74AC259DG CAD Model

Description

ON Semiconductor MC74AC259DG: 8-Bit Addressable Latch

The MC74AC259DG is a high-performance integrated circuit produced by ON Semiconductor, designed to offer a versatile and reliable solution for digital storage and manipulation in a wide range of electronic applications. This 8-bit addressable latch is part of the AC series, which is renowned for its fast switching speeds and robust operation, making it an ideal choice for modern digital systems that require efficient data handling capabilities.

Constructed with advanced CMOS technology, the MC74AC259DG features an 8-bit storage register that can be directly interfaced with the data bus. Each bit of the register can be written to or read from by using a 3-bit address input, which provides the flexibility to select the individual flip-flop. This level of control ensures precise data management, which is crucial for applications requiring high-speed data acquisition, processing, and storage.

The device operates over a wide voltage range, typically from 2V to 6V, allowing it to be used in systems with varying power requirements. Its low power consumption is a significant advantage in battery-powered or energy-sensitive applications, where maintaining long operational life is essential. The MC74AC259DG also provides a high degree of noise immunity and stable performance, which is critical in environments with electrical interference.

Encased in a slim SOIC-16 package, the MC74AC259DG is designed for space-efficient PCB layouts, offering a compact footprint without compromising on functionality. The surface-mount design is optimized for automated assembly processes, making it suitable for mass production and reducing overall manufacturing costs.

Key features of the MC74AC259DG include:

  • 8-bit addressable latch for precise data control
  • 3-bit binary address for individual flip-flop selection
  • Wide operating voltage range (2V to 6V) for versatile use
  • Low power consumption for energy-efficient operation
  • High noise immunity for stable performance in challenging conditions
  • Compact SOIC-16 package for space-saving designs

The ON Semiconductor MC74AC259DG is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Whether used in microprocessor systems, communication devices, or control applications, this addressable latch offers the functionality and performance needed for sophisticated digital solutions.

You May Also Be Interested in

Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.1583
NXP / Nexperia
IC TRANSP LATCH TRI-ST 48TSSOP
Lowest to $5.8209
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 48-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9386 $51.6230
130+ $0.7702 $100.1260
205+ $0.7461 $152.9505
280+ $0.7220 $202.1600
360+ $0.6980 $251.2800
480+ $0.6258 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess