EN
  • EN
  • DE

MC74ACT174DR2

Part No MC74ACT174DR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description D FLIP-FLOP, ACT SERIES / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74ACT174
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 223627-MC74ACT174DR2
Ultra Librarian 3D Model Ultra Librarian MC74ACT174DR2 CAD Model

Description

ON Semiconductor MC74ACT174DR2 Product Overview

The MC74ACT174DR2 is a high-performance, Hex D-Type Flip-Flop integrated circuit designed and manufactured by ON Semiconductor. This device is part of the ACT series, which is renowned for its high-speed operation while maintaining the robustness of CMOS technology. The MC74ACT174DR2 is particularly suitable for applications that require the capture and storage of data, such as registers, counters, and toggle functions.

Key Features

  • Logic Type: Hex D-Type Flip-Flop with Clear
  • Number of Circuits: 6
  • Output Type: Differential
  • Trigger Type: Positive Edge
  • IC Output Current: 24mA
  • Voltage - Supply: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16
  • Packaging: Tape & Reel (TR)

Performance and Applications

The MC74ACT174DR2 flip-flop features a high-speed operation that is characteristic of the Advanced CMOS Technology (ACT). It offers the advantage of lower power consumption compared to bipolar junction transistor (BJT) based counterparts. This device is designed for use in a variety of digital applications where data needs to be stored or transferred based on a clock signal.

With its wide operating voltage range and high noise immunity, the MC74ACT174DR2 is an ideal choice for use in systems that require a high degree of precision and reliability, such as industrial controls, data communication equipment, and computer systems. Its surface mount SOIC-16 package ensures a compact footprint, making it suitable for space-constrained applications.

ON Semiconductor's commitment to quality ensures that the MC74ACT174DR2 meets stringent standards, providing designers with a dependable and high-performing component for their digital logic needs. The device's compatibility with TTL levels also allows for easy integration into existing designs without the need for additional level-shifting components.

Conclusion

In summary, the MC74ACT174DR2 from ON Semiconductor is a versatile, high-speed Hex D-Type Flip-Flop that offers designers a reliable solution for capturing and storing digital data. Its robust design, combined with the efficiency of CMOS technology, makes it a valuable component for a wide range of electronic applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0979 $57.7610
1,440+ $0.0804 $115.7760
2,225+ $0.0780 $173.5500
3,065+ $0.0755 $231.4075
3,965+ $0.0729 $289.0485
5,305+ $0.0654 $346.9470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess