EN
  • EN
  • DE

DG536DN-E3

Part No DG536DN-E3
Manufacturer Vishay
Catalog Interface - Analog Switches - Special Purpose
Description IC AMP/VIDEO/MUX LP 2CH 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Vishay
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Video
Number of Channels 1
Max On Resistance 90 Ohm
Single Supply Voltage (V+) 10 V to 16.5 V
-3db Bandwidth 500MHz
Features T-Switch Configuration
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 1033366-DG536DN-E3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DG536DN-E3 CAD Model

Description

The Vishay 1033366-DG536DN-E3 is an obsolete (EOL) integrated circuit designed for video applications.

  • Application: Video
  • Configuration: T-switch
  • Channels: 1
  • Switch Circuit: Not Specified
  • -3db Bandwidth: 500MHz
  • Package: Tube/Rail
  • Case/Package: 44-PLCC (16.59x16.59)
  • Maximum On-Resistance: 90 Ohm
  • Operating Temperature: -40°C to 85°C (TA)
  • Single Supply Voltage (V+): 10 V to 16.5 V
  • Dual Supply Voltage (V±): No
  • Supply and Demand Status: Balanced
  • Status: Obsolete (EOL)

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Maxim Integrated
IC SWITCH QUAD SPDT 28TQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess