EN
  • EN
  • DE

MC74ACT574MELG

Part No MC74ACT574MELG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element Automotive 20-Pin SOIC EIAJ T/R / IC D-TYPE POS TRG SNGL 20SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74ACT
Packaging Reel package
Part Status Obsolete(EOL)
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 100MHz
Max Propagation Delay @ V, Max CL 11ns @ 5V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 8μA
Input Capacitance 4.5pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.209", 5.30mm Width)
Win Source Part Number 787964-MC74ACT574MELG
Popularity Medium
Supply and Demand Status Balance
Family Name MC74ACT574
Introduction Date April 09, 1996
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC74ACT574MELG CAD Model

Description

ON Semiconductor MC74ACT574MELG Octal D-Type Flip-Flop

The MC74ACT574MELG is a high-performance, octal D-type flip-flop with a clear function, brought to you by ON Semiconductor. This integrated circuit is designed for use in applications requiring a high-speed, edge-triggered storage device. It is a part of the ACT series, which is renowned for its robustness and compatibility with TTL power levels while offering the speed of CMOS technology.

This flip-flop features eight D-type flip-flops with three-state outputs in a single package, making it an ideal choice for bus-oriented applications. The device is capable of storing eight bits of data and is commonly used in buffer registers, shift registers, and as memory address latches. The three-state outputs ensure that multiple devices can be connected to a common bus without interference, providing a high degree of flexibility in system design.

The MC74ACT574MELG operates on a supply voltage of 4.5V to 5.5V, which makes it compatible with standard 5V digital systems. This allows for easy integration into existing designs without the need for additional power supply considerations. The device also features a wide operating temperature range, ensuring reliable performance in various environmental conditions.

Key features of the MC74ACT574MELG include:

  • Eight edge-triggered D-type flip-flops with individual D inputs and Q outputs.
  • Clear function to reset all flip-flops.
  • Three-state outputs for bus-oriented applications.
  • Fast propagation delays and high current output drive capability.
  • Compatible with TTL levels.
  • Packaged in a 20-lead SOIC (Surface Mount) package, providing a compact footprint for space-constrained applications.

ON Semiconductor's commitment to quality ensures that the MC74ACT574MELG meets the highest standards of reliability and performance. Whether you're working on data storage, communication systems, or complex digital logic circuits, this octal D-type flip-flop is a versatile component that can help streamline your design process and enhance system functionality.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the product datasheet and support documentation available from ON Semiconductor's official website or authorized distributors.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5583 $58.6215
255+ $0.4581 $116.8155
395+ $0.4438 $175.3010
540+ $0.4294 $231.8760
700+ $0.4151 $290.5700
935+ $0.3721 $347.9135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess