ON Semiconductor MC74FST3245DTR2 Octal Bus Transceiver
The MC74FST3245DTR2 from ON Semiconductor is a high-performance, octal bus transceiver designed to provide bidirectional communication between two buses in a digital system. This integrated circuit is part of the FST series, which is renowned for its fast switching speeds and low-power consumption, making it an ideal choice for interfacing with high-speed microprocessors or memory devices in a variety of applications.
The device features eight non-inverting bidirectional buffers with 3-state outputs and operates as two 4-bit transceivers with separate output-enable signals. This allows for greater flexibility in controlling the direction of data flow, which is particularly useful in multiplexed bus applications where data needs to be transmitted or received in either direction.
Key specifications of the MC74FST3245DTR2 include:
- Voltage Range: 4.5V to 5.5V, which is compatible with TTL operating levels.
- High-Speed Performance: With a typical propagation delay time of only 4.5ns, it ensures rapid data transfer between buses.
- Low Power Consumption: The device is designed to draw minimal quiescent current, making it suitable for power-sensitive applications.
- Drive Capability: It can drive up to 15 LSTTL loads, providing robust signal integrity even when interfacing with multiple devices.
- Improved Crosstalk: The FST series offers reduced crosstalk between buses, which is critical for maintaining signal fidelity in high-speed data communications.
The MC74FST3245DTR2 is housed in a TSSOP-20 package, which is compact and suitable for space-constrained applications. The packaging is also conducive to improved thermal performance and reduced inductance, enhancing the overall reliability of the device.
ON Semiconductor's commitment to quality ensures that the MC74FST3245DTR2 meets stringent industry standards for performance and reliability. Whether used in computing, telecommunications, or industrial systems, this octal bus transceiver is an excellent choice for designers looking to optimize their high-speed digital interfaces.
With its combination of speed, power efficiency, and flexibility, the MC74FST3245DTR2 is a versatile component that can address the demands of modern digital communication systems.