Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Data Selector/Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 044532-MC74HC157ADTR2G
Ultra Librarian 3D Model Ultra Librarian MC74HC157ADTR2G CAD Model

Description

Product Overview: MC74HC157ADTR2G

The MC74HC157ADTR2G is a high-performance, quad 2-input multiplexer integrated circuit from ON Semiconductor, designed to operate in a wide range of digital applications. This component is part of the high-speed CMOS family and is fabricated with silicon gate CMOS technology, ensuring low power consumption and a robust feature set.

Key Features

  • Logic Type: Multiplexer
  • Number of Circuits: 4
  • Number of Inputs: 2 per multiplexer
  • Output Type: Differential
  • Supply Voltage Range: 2 V to 6 V
  • Operating Temperature: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-16
  • Propagation Delay Time: Maximum of 26 ns at 6 V

Performance and Quality

The MC74HC157ADTR2G is designed to provide high-speed performance while maintaining a low power draw. It features a typical propagation delay time of just 13 ns with a 5 V supply, making it suitable for high-speed operation in a variety of digital circuits. The device is also characterized for operation from -55°C to 125°C, allowing it to perform reliably in extreme environments.

Applications

As a versatile multiplexer, the MC74HC157ADTR2G is suitable for a wide range of applications, including:

  • Digital signal routing
  • Function generation
  • Data multiplexing
  • Signal gating
  • Communication systems
  • Control systems

Environmental and Compliance

The MC74HC157ADTR2G is RoHS compliant, ensuring that it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment. Additionally, ON Semiconductor is committed to sustainable practices and offers this product as a lead-free component, minimizing its environmental impact.

In summary, the MC74HC157ADTR2G from ON Semiconductor is a reliable and efficient solution for designers looking to implement multiplexing functionality in their digital systems. With its wide voltage range, low power consumption, and robust temperature performance, this product is an excellent choice for a multitude of applications requiring high-speed digital signal processing.

You May Also Be Interested in

STMicroelectronics
Analog Multiplexer Single 4: 1 16-Pin CFLAT
Need more? Email Us
ECAD model for HCC4052BK1
Nexperia USA Inc.
IC SWITCH QUAD 2X1 14SOIC / 4 Circuit IC Switch 1:1 350Ohm 14-SO
Lowest to $0.4080
ECAD model for HEF4016BT,653
Diodes Incorporated
PCIE SWITCH W-QFN2545-30 / USB Switch IC 2 Channel 30-TQFN (2.5x4.5)
Lowest to $4.2084
ECAD model for PI3DBS16213ZLEX
Renesas Electronics America
IC MULTIPLEXER DUAL 2:1 10TQFN / USB Switch IC 2 Channel 10-UTQFN (1.8x1.4)
Need more? Email Us
ECAD model for ISL54224IRUZ-T7A
Fairchild/ON Semiconductor
IC DECODER 4-16 LINE 24-TSSOP
Lowest to $0.9780
ECAD model for MM74HC154MTCX
Texas Instruments
DUAL 2-LINE TO 4-LINE DECODERS/DEMULTIPLEXERS | IC DUAL 2-4 DECOD/DEMUX 16TVSOP
Need more? Email Us
ECAD model for SN74AHCT139DGVR
Maxim Integrated
3V/5V, 4 Ohm, Wideband Quad 2: 1 Analog Multiplexer
Need more? Email Us
ECAD model for MAX4674EEE+T
ON Semiconductor
IC MUX/DEMUX TRIPLE 2X1 16SOIC / 3 Circuit IC Switch 2:1 26Ohm 16-SOIC
Lowest to $0.2884
ECAD model for MC74LVX4053DG
Maxim Integrated
Analog Multiplexer Dual 4:1 18-Pin SOIC W / IC MUX CMOS DUAL-4CH LV 18-SOIC
Need more? Email Us
ECAD model for MAX384CWN+

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1138 $64.8660
1,390+ $0.0932 $129.5480
2,145+ $0.0906 $194.3370
2,945+ $0.0879 $258.8655
3,850+ $0.0841 $323.7850
5,085+ $0.0763 $387.9855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 38,000 pieces
MOQ: 570 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention