EN
  • EN
  • DE

MC74HC368ADR2G

Part No MC74HC368ADR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC BUFFER INVERT 6V 16SOIC  /  Buffer, Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr onsemi
Series 74HC
Package Tape & Reel
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 2, 4 (Hex)
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC368
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MC74HC368ADR2G-ND,MC74HC368ADR2GOSTR,2156-MC74HC368ADR2G-OS,MC74HC368ADR2GOSDKR,MC74HC368ADR2GOSCT,ONSONSMC74HC368ADR2G
Standard Package 2,500
Win Source Part Number 1145269-MC74HC368ADR2G
Ultra Librarian 3D Model Ultra Librarian MC74HC368ADR2G CAD Model

Description

ON Semiconductor MC74HC368ADR2G Product Overview

The MC74HC368ADR2G is a high-performance, integrated circuit from ON Semiconductor, renowned for its reliability and versatility in a wide range of electronic applications. This particular device belongs to the 74HC family, which is well-known for its high-speed CMOS technology, offering a perfect balance between speed and power consumption.

The MC74HC368ADR2G features a hex inverting buffer/line driver with 3-state outputs, designed to interface with bus systems. The IC consists of six independent buffers with 3-state outputs, providing the ability to drive heavily loaded outputs with high current sourcing capability, ideal for driving bus lines or buffer memory address registers.

Each buffer has a separate 2-input NOR gate which performs the logic INVERT function. When enabled, the buffers pass the inverted input data to the output. When disabled, the output assumes a high impedance state, effectively isolating the bus line. This high impedance state helps in reducing power consumption and prevents bus contention in a wired-OR setup.

Manufactured with silicon gate CMOS technology, the MC74HC368ADR2G ensures robustness and protection against excessive voltage. It can operate at a wide range of voltages, from 2V to 6V, making it suitable for battery-operated devices as well as for interfacing with standard 5V digital systems. The device also boasts low quiescent current, which is essential for energy-saving in portable electronics.

The MC74HC368ADR2G comes in a compact SOIC-16 package, which is conducive for space-constrained applications while providing adequate thermal performance. Additionally, it is characterized for operation from -55°C to 125°C, ensuring reliability across various environmental conditions.

In summary, the MC74HC368ADR2G from ON Semiconductor is a versatile, high-speed CMOS hex inverting buffer/line driver that is an excellent choice for managing bus systems and buffering applications. Its low power consumption, wide operating voltage range, and robust design make it a reliable and efficient solution for designers looking to optimize their digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3335 $58.3625
425+ $0.2737 $116.3225
655+ $0.2651 $173.6405
905+ $0.2566 $232.2230
1,165+ $0.2480 $288.9200
1,560+ $0.2224 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,778 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess