EN
  • EN
  • DE

MC74HC4052ADWG

Part No MC74HC4052ADWG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4X1 16SOIC / 2 Circuit IC Switch 4:1 100Ohm 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr onsemi
Package Tube
Product Status Obsolete
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 100Ohm
Channel-to-Channel Matching (ΔRon) 10Ohm
Voltage - Supply, Single (V+) 2V ~ 6V
Voltage - Supply, Dual (V±) ±2V ~ 6V
-3db Bandwidth 95MHz
Channel Capacitance (CS(off), CD(off)) 80pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC4052
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MC74HC4052ADWGOS,2156-MC74HC4052ADWG-OS,ONSONSMC74HC4052ADWG,MC74HC4052ADWG-ND
Standard Package 47
Win Source Part Number 1077828-MC74HC4052ADWG
Ultra Librarian 3D Model Ultra Librarian MC74HC4052ADWG CAD Model

Description

ON Semiconductor MC74HC4052ADWG Overview

The MC74HC4052ADWG is a high-performance silicon-gate CMOS device from ON Semiconductor that serves as a dual 4-channel analog multiplexer/demultiplexer with a wide range of applications. This integrated circuit (IC) is designed to handle both digital and analog signals, making it a versatile component for various electronic systems.

Key Features

  • Versatility: It can be used as a multiplexer or demultiplexer, providing flexibility in routing analog or digital signals in complex circuits.
  • Low Power Consumption: The CMOS technology ensures low power dissipation, which is crucial for battery-powered and energy-efficient designs.
  • Wide Operating Voltage Range: It operates across a wide voltage range from 2V to 6V, accommodating various logic levels and making it suitable for interfacing with both TTL and CMOS technologies.
  • High Noise Immunity: Characteristic of CMOS devices, the MC74HC4052ADWG offers excellent noise immunity, ensuring signal integrity in noisy environments.
  • Low "ON" Resistance: The low "on" resistance of the switch allows for efficient signal transmission with minimal signal loss.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, providing safer and more reliable operation.

Applications

The MC74HC4052ADWG is suitable for a variety of applications, including:

  • Analog signal routing
  • Data acquisition systems
  • Communication systems
  • Signal processing
  • Audio and video switching

Package and Quality

Encased in a SOIC-16 wide-body package, the MC74HC4052ADWG offers a compact footprint while still being amenable to standard surface-mount technology (SMT) assembly processes. ON Semiconductor's commitment to quality ensures that each device meets stringent standards for reliability and performance.

Whether for consumer electronics, industrial applications, or sophisticated communication systems, the MC74HC4052ADWG from ON Semiconductor provides designers with a reliable, efficient, and flexible solution for their analog signal multiplexing and demultiplexing needs.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3262 $58.7160
435+ $0.2677 $116.4495
670+ $0.2593 $173.7310
925+ $0.2510 $232.1750
1,195+ $0.2426 $289.9070
1,595+ $0.2175 $346.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,771 pieces
In Stock: 1,756 pieces Factory Stock: 15 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess