EN
  • EN
  • DE

MC74HC541ANG

Part No MC74HC541ANG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS Automotive 20-Pin PDIP Tube / IC BUFF/DVR TRI-ST 8BIT 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74HC
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 787977-MC74HC541ANG
Popularity Medium
Supply and Demand Status Limited
Family Name MC74HC541
Introduction Date March 01, 2000
ECCN EAR99
Country of Origin India, Indonesia, Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC74HC541ANG CAD Model

Description

ON Semiconductor MC74HC541ANG Octal Buffer/Line Driver

The ON Semiconductor MC74HC541ANG is a high-performance octal buffer and line driver designed to interface with 8-bit microprocessors and bus-oriented systems. This integrated circuit is a member of the high-speed CMOS family and offers a significant upgrade in speed over general-purpose CMOS with a robust latch-up performance. The MC74HC541ANG is specifically engineered to drive highly capacitive or relatively low-impedance loads while maintaining signal integrity and speed.

With its three-state non-inverting outputs, the MC74HC541ANG can be employed in bus-oriented systems where it can effectively isolate the bus lines during inactive periods. This feature also allows for the direct drive of data buses in microprocessor or memory systems where buffering is required to maintain signal quality and strength.

Constructed with silicon gate CMOS technology, the device boasts a broad operating voltage range from 2V to 6V, providing a versatile power supply compatibility that is suitable for various applications. It also has a high noise immunity characteristic of CMOS, which is crucial for stable operation in electrically noisy environments.

The MC74HC541ANG is housed in a 20-pin DIP (Dual In-line Package), making it convenient for prototyping as well as for production-level applications. Its pin configuration is thoughtfully designed for easy PCB (Printed Circuit Board) layout and interfacing with other components.

Key features of the MC74HC541ANG include:

  • Octal non-inverting buffer with 3-state outputs
  • High output current: 15 mA sink, 15 mA source
  • Wide operating voltage range: 2V to 6V
  • Low quiescent current consumption: 80 µA maximum (at 25°C)
  • High noise immunity characteristic of CMOS
  • Compatible with bus-oriented systems
  • 20-pin DIP package for ease of use

The MC74HC541ANG is an ideal solution for a range of applications that require high-speed data buffering and driving capabilities, including computing, data storage, and communication systems. Its robust design ensures reliable operation in a variety of conditions, making it a preferred choice for designers and engineers looking for a dependable buffer/line driver component.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess