EN
  • EN
  • DE

MC74HCT138AN

Part No MC74HCT138AN
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DMUX 1-8 LSTTL 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 132350-MC74HCT138AN
Ultra Librarian 3D Model Ultra Librarian MC74HCT138AN CAD Model

Description

ON Semiconductor MC74HCT138AN 3-to-8 Line Decoder/Demultiplexer

The ON Semiconductor MC74HCT138AN is a high-performance, integrated circuit designed to address the needs of complex digital systems. This 3-to-8 line decoder/demultiplexer IC is a crucial component for systems requiring the conversion of binary information from three input lines to eight mutually exclusive output lines.

The MC74HCT138AN is fabricated with silicon gate CMOS technology, which ensures low power consumption while maintaining high-speed operation. It is compatible with LS-TTL outputs and can operate directly with the TTL series. This makes it an excellent choice for interfacing with older technology, allowing for a seamless integration into a wide range of digital applications.

The device features three binary select inputs (A, B, and C), an enable input, and eight mutually exclusive outputs. The select inputs determine which one of the eight outputs will be active by decoding the input signals. The enable input serves as an additional control function, allowing the outputs to be turned off completely to prevent unwanted signal transmission.

The MC74HCT138AN is designed for multiplexing and data routing applications, including computer systems, data switches, and telecommunications. It is particularly useful in systems that require the selection and routing of signals from multiple sources to a single destination or vice versa.

ON Semiconductor's commitment to quality ensures that the MC74HCT138AN meets strict industry standards for performance and reliability. The device is available in a 16-pin DIP (Dual In-line Package), making it easy to install in a variety of circuit boards. Its operating temperature range is from -55°C to +125°C, which provides a robust solution for industrial and commercial environments where temperature extremes are a concern.

Overall, the MC74HCT138AN from ON Semiconductor is an essential component for designers looking to simplify signal routing and decoding tasks in their digital systems. Its high-speed operation, low power consumption, and compatibility with existing technologies make it a versatile and dependable choice for a wide array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess