Products specifications

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HCT
Package Tube
Product Status Discontinued
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HCT138
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 915164-CD74HCT138M
Ultra Librarian 3D Model Ultra Librarian CD74HCT138M CAD Model

Description

Product Overview: CD74HCT138M High-Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexer

The CD74HCT138M is a high-speed CMOS Logic 3-to-8 line decoder/demultiplexer fabricated by Texas Instruments, designed to offer a robust and efficient solution for digital decoding applications. This integrated circuit is part of the HCT family, which is well-known for its compatibility with standard CMOS integrated circuits while offering the speed of TTL devices.

With its advanced silicon-gate CMOS fabrication, the CD74HCT138M ensures low power consumption and a balanced performance between propagation delay and power dissipation. This makes it an ideal choice for battery-powered devices, portable electronics, and other applications where power efficiency is crucial.

Key Features

  • Logic Family: HCT
  • Operating Voltage Range: 4.5V to 5.5V
  • High Noise Immunity: NIL = 30%, NIH = 30% of VCC at VCC = 5V
  • Output Current: Capable of driving 10 LSTTL loads
  • Speed: Propagation delay time is typically 18 ns
  • Temperature Range: -55°C to 125°C operational range, suitable for various environments
  • Package: Available in SOIC-16 packaging, providing a compact footprint

Functional Description

The CD74HCT138M device is engineered to be a high-speed 3-to-8 decoder/demultiplexer. It accepts three binary weighted inputs (A0, A1, and A2) and, when enabled, provides eight mutually exclusive active-LOW outputs (Y0 to Y7). The device features three enable inputs: two active-LOW (E1 and E2) and one active-HIGH (E3). The demultiplexer function is performed by using E1 and E2 as enable inputs and E3 as the data input.

Applications for the CD74HCT138M include memory decoding or data routing where it simplifies the design by reducing the number of components required. This device is particularly well-suited for implementing logic functions and is commonly used in a wide range of digital systems, from consumer electronics to complex computing hardware.

Overall, the CD74HCT138M from Texas Instruments represents a reliable, high-performance solution for your digital decoding needs, combining low power consumption with high-speed operation in a small package.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST 48LQFP / 16 Circuit IC Switch 1:1 48Ohm 48-LQFP (7x7)
Lowest to $33.6464
ECAD model for MAX14802CCM+
Texas Instruments
IC LV OCTAL FET BUS SW 20-SSOP / FET Bus Switch 8 x 1:1 20-SSOP
Lowest to $1.3229
ECAD model for SN74CBTLV3245DBR
Quality Semiconductor
IC BUS FET EXCHG SW
Lowest to $2.1989
ECAD model for QS3L383SO
Maxim Integrated
IC MULTIPLEXER 8X1 16SOIC / 1 Circuit IC Switch 8:1 80Ohm 16-SOIC
Need more? Email Us
ECAD model for MAX4581LESE+
Texas Instruments
3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS | IC 3-TO-8 DECODER/DEMUX 16-SOIC
Lowest to $0.2946
ECAD model for SN74LV138AD
Microchip Technology
5V/3.3V DUAL DIFFERENTIAL 2:1 MULTIPLEXER | IC MUX 2:1 DUAL 3.3V/5V 20-SOIC
Need more? Email Us
ECAD model for SY100EL56VZI
Diodes Incorporated
IC MUX/DEMUX 4 X 2:1 16TSSOP
Lowest to $0.7824
ECAD model for PI3CH480LE
Microchip Technology
Precision Low Power Differential 2:1 LVPECL MUX with Internal Termination | IC MUX 2:1 LVPECL DIFF LP 16-MLF
Lowest to $5.8432
ECAD model for SY89852UMG
Microchip Technology
SMALL FORM FACTOR SATA/SAS ACTIV
Lowest to $15.8005
ECAD model for PM8303A-WGI

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2194 $54.8730
100+ $1.0006 $100.0600
155+ $0.9693 $150.2415
215+ $0.9380 $201.6700
280+ $0.9068 $253.9040
370+ $0.8130 $300.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,840 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention