EN
  • EN
  • DE

MC74LCX16245DTR2G

Part No MC74LCX16245DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX 16BIT LV CMOS 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 074612-MC74LCX16245DTR2G
Ultra Librarian 3D Model Ultra Librarian MC74LCX16245DTR2G CAD Model

Description

The MC74LCX16245DTR2G is a high-performance, non-inverting 16-bit transceiver from ON Semiconductor. This device is designed for low-voltage operation, with a nominal voltage of 3.3V, making it suitable for interfacing between 3.3V and 5V logic levels. It is part of the LCX family, which is known for its low power consumption and high-speed operation, making it ideal for power-sensitive and high-speed applications.

Featuring bidirectional input/output capability, the MC74LCX16245DTR2G allows data flow in either direction, providing versatility in data transmission. Each byte (8-bits) has separate output-enable (OE) signals, which allows for more control over the data paths. Additionally, the device includes bus-hold circuitry on each data input, eliminating the need for external pull-up or pull-down resistors and simplifying the design process.

The MC74LCX16245DTR2G is equipped with a 5V tolerant input, which enables it to be used in mixed-voltage environments without the risk of damage. The device's transmission gates are designed with a power-off high-impedance feature, ensuring that the transceiver remains in a safe state when powered down.

The device's performance is characterized by fast propagation delays and minimal power dissipation, thanks to its CMOS technology and balanced output drive. This makes it suitable for high-speed data transfer applications across various industries, including computing, telecommunications, and consumer electronics.

ON Semiconductor's MC74LCX16245DTR2G comes in a TSSOP-48 package, which is compact and suitable for space-constrained applications. The device is also available in tape and reel packaging, facilitating efficient assembly processes for high-volume production. With its robust design and adherence to stringent industrial standards, the MC74LCX16245DTR2G is a reliable choice for designers looking to integrate a high-quality transceiver into their digital systems.

Overall, the MC74LCX16245DTR2G transceiver combines low-voltage operation, high-speed data transfer, and 5V tolerant inputs to deliver a flexible and efficient solution for a wide range of digital interfacing challenges.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2578 $62.5780
23+ $5.1351 $118.1073
35+ $4.9746 $174.1110
48+ $4.8140 $231.0720
63+ $4.6535 $293.1705
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,373 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess