EN
  • EN
  • DE
  • IT

MC74LVX259DTR2

Part No MC74LVX259DTR2
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description 8-Bit Addressable Latch/1-of-8 Decoder CMOS Logic Level Shifter | IC LATCH ADDRESSABL 8BIT 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type D-Type, Addressable
Output Type Standard
Supply Voltage (V) 2V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 8ns
Current - Output High, Low 4mA, 4mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74LVX259
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1219817-MC74LVX259DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74LVX259DTR2 CAD Model

Description

ON Semiconductor MC74LVX259DTR2

The MC74LVX259DTR2 is a high-performance, low-voltage 8-Bit Addressable Latch designed and manufactured by ON Semiconductor. This integrated circuit is part of the advanced LVX family, which is known for its low power consumption and high-speed operation. The device is ideally suited for applications requiring the direct interface to 3.3V systems and can also interface with 5V systems, offering a versatile solution for mixed-voltage environments.

With its addressable latch function, the MC74LVX259DTR2 allows users to select a single bit of data from the eight bits available, and to control it using common input and output lines. This makes it an excellent choice for implementing memory address decoding or data routing applications, where space and power efficiency are critical. The device's multiple VCC and GND pins minimize noise and ensure a stable power supply.

The MC74LVX259DTR2 operates over a broad voltage range of 2.7V to 3.6V and features a high drive capability, which is particularly beneficial for driving heavy loads or for use in bus-terminated applications. Its low quiescent current ensures minimal power consumption when the device is not actively switching, contributing to energy-efficient designs.

ON Semiconductor's commitment to quality is evident in the MC74LVX259DTR2's robust construction. The device is housed in a TSSOP-16 package, which offers a compact footprint while providing excellent thermal performance. The package is also designed for optimal manufacturability, supporting automated assembly by providing industry-standard lead spacing.

Overall, the MC74LVX259DTR2 is a reliable and flexible component that meets the stringent requirements of modern digital systems. Whether used in consumer electronics, telecommunications, or computing applications, this addressable latch from ON Semiconductor provides designers with a powerful tool for efficient and effective digital data management.

For detailed specifications, application notes, and support resources, designers and engineers are encouraged to visit the ON Semiconductor website or contact their local sales office.

You May Also Be Interested in

National Semiconductor (TI)
R-S LATCH, 4-FUNC, TTL / Channel IC
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $17.8605
Texas Instruments
IC LATCH TRANSP OCTAL D 20SO / Channel IC
Need more? Email Us
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
Fairchild/ON Semiconductor
BUS DRIVER / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.4119
Texas Instruments
BUS DRIVER, FCT SERIES / Channel IC
Need more? Email Us
Harris Corporation
FAST 16-BIT TRANSPARENT LATCH / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $35.8366
Texas Instruments
IC OCTAL TRANSP D-TYPE 24DIP
Need more? Email Us
Texas Instruments
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $2.2403

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1930 $65.6200
820+ $0.1585 $129.9700
1,265+ $0.1534 $194.0510
1,745+ $0.1485 $259.1325
2,255+ $0.1436 $323.8180
3,020+ $0.1288 $388.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess