EN
  • EN
  • DE

MC74LVX4052DT

Part No MC74LVX4052DT
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4X1 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name MC74LVX4052
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926324-MC74LVX4052DT
Ultra Librarian 3D Model Ultra Librarian MC74LVX4052DT CAD Model

Description

The MC74LVX4052DT from ON Semiconductor is a versatile, high-performance dual 4-channel analog multiplexer/demultiplexer integrated circuit. This device is designed to operate as a dual 4-channel or single 8-channel multiplexer/demultiplexer with a common select logic. It features low-voltage operation and is part of ON Semiconductor's LVX family, which is renowned for its low power consumption and high-speed operation.

Key Features

  • Wide Voltage Range: The MC74LVX4052DT operates at a wide voltage range of 2.7V to 3.6V, making it suitable for various applications that require low voltage operation.
  • High-Speed Performance: This device is designed for high-speed performance, which is critical for modern electronic applications that demand quick switching and signal routing.
  • Low Power Consumption: It features low static and dynamic power consumption, contributing to energy efficiency in electronic systems.
  • Multiple Configuration Options: The multiplexer can be configured as a dual 4-channel or a single 8-channel unit, providing flexibility in application design.
  • Improved Channel Isolation: The device offers excellent channel-to-channel crosstalk isolation, which is essential for maintaining signal integrity in complex circuits.
  • Enhanced Signal Handling: Capable of handling both analog and digital signals, the MC74LVX4052DT is a versatile choice for various signal routing applications.

Applications

The MC74LVX4052DT is ideal for a range of applications, including but not limited to:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Communication systems
  • Data acquisition systems
  • Audio and video switching

Quality and Reliability

ON Semiconductor is a trusted name in the industry, providing high-quality and reliable components. The MC74LVX4052DT is manufactured to stringent standards, ensuring consistent performance and durability for industrial and commercial applications.

Ordering Information

The product is available in a TSSOP-16 package, which is suitable for surface-mount technology (SMT) and is identified by the part number MC74LVX4052DT. For detailed ordering and product information, please refer to the official ON Semiconductor datasheets or contact their sales and support team.

You May Also Be Interested in

Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess