EN
  • EN
  • DE

MC74LVX8051DT

Part No MC74LVX8051DT
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer/Demultiplexer | IC MUX/DEMUX 8X1 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
On-State Resistance (Maximum) 25Ohm
Channel-to-Channel Matching (ΔRon) 8Ohm
Supply Voltage , Single (V+) 2.5V ~ 6V
-3db Bandwidth 80MHz
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Maximum) 100nA
Temperature Range - Operating -55°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number MC74LVX8051
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1219853-MC74LVX8051DT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74LVX8051DT CAD Model

Description

The ON Semiconductor MC74LVX8051DT is a versatile analog multiplexer/demultiplexer integrated circuit that is part of the high-performance BiCMOS series. This device is particularly designed for signal multiplexing in communication, data acquisition, and audio-visual systems. It is a single 8-channel multiplexer/demultiplexer that can handle both digital and analog signals, making it a flexible choice for various applications.

Key Features

  • Low Voltage Operation: The MC74LVX8051DT operates at a low voltage range of 2.7V to 3.6V, which makes it suitable for battery-operated and portable devices.
  • High-Speed Performance: With a typical propagation delay of only 5.3 ns at 3.3V, this device ensures swift signal switching, which is crucial for high-speed data processing.
  • Low Power Consumption: It features a low quiescent current, significantly reducing power consumption and extending battery life in portable applications.
  • Bidirectional Data Flow: The MC74LVX8051DT's channels are bidirectional, allowing it to be used as either a multiplexer or a demultiplexer.
  • Multiple Configuration Options: The device can be configured as a single 8-channel, a dual 4-channel, or a triple 2-channel multiplexer/demultiplexer, providing design flexibility.

Applications

The MC74LVX8051DT is suitable for a wide range of applications, including:

  • Data routing
  • Signal gating
  • Audio and video switching
  • Analog-to-digital and digital-to-analog conversion systems
  • Communication systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC74LVX8051DT is no exception. It is manufactured to high standards, ensuring reliability and performance consistency. The device is available in a TSSOP-16 package, providing a compact footprint for space-constrained applications.

Ordering Information

The product is available with the orderable part number MC74LVX8051DT and is supplied in tape and reel packaging for ease of assembly during the manufacturing process.

You May Also Be Interested in

Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3273 $58.6184
20+ $6.0129 $120.2580
30+ $5.8247 $174.7410
41+ $5.6364 $231.0924
53+ $5.4493 $288.8129
71+ $4.8857 $346.8847
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess