EN
  • EN
  • DE

MC74VHC1G04DF

Part No MC74VHC1G04DF
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+1rNo
Reference case SOT-353SC-88ASC70-
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 747346-MC74VHC1G04DF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74VHC1G04DF CAD Model

Description

ON Semiconductor MC74VHC1G04DF Single Inverter

The ON Semiconductor MC74VHC1G04DF is a high-speed CMOS single inverter integrated circuit designed to operate from a wide voltage range of 2.0 to 5.5 volts. This device is a part of the high-speed VHC family, which offers a superior speed/power performance ratio, making it suitable for battery-powered and low-power applications.

Key Features

  • Wide Operating Voltage Range: With a range of 2.0V to 5.5V, the device accommodates a variety of power supply options, from standard logic level voltages to those used in battery-operated systems.
  • High-Speed Operation: The MC74VHC1G04DF is capable of fast switching, with propagation delay times significantly lower than those of conventional CMOS inverters, enhancing the performance of high-speed circuits.
  • Low Power Consumption: The low power dissipation of the device is a critical feature for portable and power-sensitive applications, ensuring minimal battery drain and heat generation.
  • High Noise Immunity: Characterized by a high noise immunity, the inverter is robust against spurious voltage spikes, making it reliable in electrically noisy environments.
  • Superior Output Drive Capabilities: Despite its low power consumption, the MC74VHC1G04DF can drive a significant load, allowing it to interface with other logic families or drive heavier loads than standard CMOS outputs.

Applications

The versatility of the MC74VHC1G04DF makes it an ideal choice for a broad range of applications, including:

  • Waveform shaping and signal inversion
  • Logic level translation for mixed-voltage systems
  • Power management circuits
  • Portable and battery-powered electronics
  • Communication systems

Packaging and Quality

The inverter comes in a small, lead-free, 6-pin SC-88A package, which is ideal for space-constrained applications. ON Semiconductor is committed to high-quality standards, and the MC74VHC1G04DF is no exception, meeting stringent industry requirements for performance and reliability.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9009 $58.5585
160+ $0.7392 $118.2720
245+ $0.7161 $175.4445
335+ $0.6930 $232.1550
435+ $0.6699 $291.4065
580+ $0.6006 $348.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess