EN
  • EN
  • DE

MC74VHCT157AD

Part No MC74VHCT157AD
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Multiplexer 1-Element CMOS 8-IN Automotive 16-Pin SOIC Rail / IC MUX QUAD 2CHAN HS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74VHCT
Packaging Tube
Part Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 788004-MC74VHCT157AD
Popularity Medium
Supply and Demand Status Balance
Family Name MC74VHCT157
Introduction Date June 13, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC74VHCT157AD CAD Model

Description

The ON Semiconductor MC74VHCT157AD is a high-performance, quad 2-input multiplexer that is designed to meet the needs of high-speed digital systems. This multiplexer features four identical 2-input multiplexers with common select and enable inputs. It is part of the VHCT family, which is known for its low power consumption and high noise immunity, making it ideal for use in a variety of applications such as data routing, signal gating, and function generation.

Key Features:

  • High-Speed Performance: The MC74VHCT157AD boasts fast propagation delay times, ensuring quick data processing and reduced latency in critical applications.
  • Advanced CMOS Technology: Utilizing advanced CMOS technology, this device offers a significant reduction in power consumption compared to traditional bipolar logic, which is crucial for power-sensitive designs.
  • High Noise Immunity: Characterized by its high noise threshold levels, the MC74VHCT157AD ensures stable operation even in electrically noisy environments.
  • Low Power Dissipation: With a low quiescent current specification, it is an excellent choice for battery-operated devices where power efficiency is paramount.
  • Multiple Input and Output Configurations: The multiplexer provides flexibility with its multiple input and output configurations, accommodating a variety of digital signals.
  • Compatibility: The input and output interface levels are compatible with TTL output levels, allowing for easy integration into existing systems without the need for level shifting.

Applications:

The MC74VHCT157AD is versatile and can be used in a wide range of applications, including:

  • Communication systems
  • Data processing
  • Control systems
  • Signal routing
  • Function generation
  • Computer logic

Product Specifications:

The MC74VHCT157AD comes in a 16-pin SOIC package and operates over a wide temperature range. It is fully specified for partial-power-down applications using Ioff. The Ioff circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

With its robust design and advanced features, the ON Semiconductor MC74VHCT157AD is a reliable and efficient solution for your multiplexing needs in high-speed digital systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess