ON Semiconductor MC78M15BTG Voltage Regulator
The ON Semiconductor MC78M15BTG is a fixed-voltage integrated circuit regulator designed to offer thermal overload protection, safe operating area protection, and a high level of output stability. This regulator is a reliable solution for a wide range of applications that require a regulated output voltage of 15V.
Key Features
- Output Voltage: Precisely regulated 15V output, making it suitable for a variety of electronic devices that require a stable voltage supply.
- Output Current: Capable of delivering up to 500mA of output current, which is sufficient for low-power applications.
- Thermal Overload Protection: Built-in thermal overload protection safeguards the device against excessive heat, enhancing its reliability and longevity.
- Safe Operating Area Protection: This feature ensures that the regulator operates within its safe limits, preventing potential damage from current overloads or excessive power dissipation.
- No External Components Required: The MC78M15BTG can function optimally without the need for additional external components, simplifying circuit design and reducing overall system cost.
- Package Type: Available in a TO-220 package, which is widely used and easy to integrate into various circuit designs.
Applications
The MC78M15BTG is a versatile component that can be used in multiple applications, including:
- Consumer Electronics
- Telecommunication Devices
- Computer Systems
- Instrumentation
- Automotive Electronics
Technical Specifications
Parameter
Value
Output Voltage (V<sub>o)
15V
Output Current (I<sub>o)
500mA
Input Voltage (V<sub>i)
35V (max)
Thermal Overload Protection
Yes
Package Type
TO-220
Overall, the ON Semiconductor MC78M15BTG is a robust and reliable linear voltage regulator, providing a fixed 15V output with several protective features, making it an excellent choice for designers looking to ensure the stability and longevity of their electronic products.