The MG4100 from ON Semiconductor is a highly integrated Power over Ethernet Powered Device (PoE-PD) interface controller that simplifies the design and implementation of PoE in networking devices. This advanced controller is designed to interface directly with Ethernet transformers and supports the IEEE 802.3at standard, making it suitable for a wide range of applications in the modern connected world.
The MG4100 incorporates a variety of features that ensure efficient and reliable operation in various networked devices such as IP cameras, wireless access points, and VoIP phones. Its integration of a PD interface and PWM controller simplifies system design and reduces component count, which can lead to cost savings and a smaller PCB footprint.
This controller supports both end-span and mid-span power detection modes, providing versatility in deployment. It includes a programmable classification signature which allows the powered device to communicate its power requirements to the Power Sourcing Equipment (PSE). Additionally, the MG4100 provides under-voltage lockout, over-current protection, and thermal shutdown features to protect the powered device from electrical damage.
ON Semiconductor's MG4100 is designed with energy efficiency in mind. The internal MOSFETs ensure minimal power dissipation, and the built-in sleep mode feature allows for reduced power consumption when network activity is low. This makes the MG4100 an environmentally friendly choice for businesses looking to optimize their energy usage and reduce operational costs.
Whether you are developing a new PoE application or upgrading an existing design, the MG4100 offers a robust and reliable solution that meets the stringent requirements of the IEEE 802.3at standard. Its ease of use, combined with ON Semiconductor's reputation for quality, makes the MG4100 an excellent choice for designers looking to integrate PoE functionality into their products.