EN
  • EN
  • DE

LIS3L02ALTR

Part No LIS3L02ALTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2G ANALOG 8LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Analog
Axis X, Y, Z
Acceleration Range ±2g
Sensitivity (mV/g) 660
Bandwidth 1.5kHz
Output Type Analog Voltage
Supply Voltage - Operating 2.4 V to 3.6 V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-LGA
Win Source Part Number 070979-LIS3L02ALTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LIS3L02ALTR CAD Model

Description

STMicroelectronics LIS3L02ALTR - 3-Axis Linear Accelerometer

The LIS3L02ALTR is a precision micro-machined 3-axis linear accelerometer that offers a wide range of features and capabilities, making it an ideal choice for advanced motion sensing applications. Manufactured by STMicroelectronics, a global leader in semiconductor solutions, this accelerometer is designed to provide accurate acceleration data with high sensitivity and reliability.

This compact sensor is part of STMicroelectronics' extensive portfolio of MEMS (Micro-Electro-Mechanical Systems) devices and is specifically engineered to measure accelerations in three perpendicular axes (X, Y, and Z). Its versatility allows for deployment in various domains, including industrial, automotive, and consumer electronics.

Key Features

  • Wide Range of Measurement: The LIS3L02ALTR can measure acceleration with a selectable full-scale range of ±2g/±6g, catering to both high precision and high dynamic applications.
  • High Sensitivity: With its advanced design, the accelerometer provides a high level of sensitivity, ensuring accurate and detailed motion detection.
  • Low Power Consumption: It is optimized for low power consumption, extending the battery life of portable devices when in use.
  • High Data Rate: The device supports a high data output rate, which is crucial for real-time motion tracking and analysis.
  • Robust Design: Built to withstand mechanical stress, the LIS3L02ALTR is robust and reliable, suitable for demanding environments.
  • Small Footprint: The sensor comes in a small form factor, making it easy to integrate into space-constrained designs without compromising performance.

Applications

The LIS3L02ALTR is versatile and can be used in a wide array of applications, including:

  • Smartphones and tablets for screen orientation and step counting
  • Vehicle dynamics and navigation systems for stability control
  • Gaming controllers for motion control and user input
  • Anti-theft systems and inertial navigation for drones and other unmanned systems

With its combination of performance, power efficiency, and compact size, the LIS3L02ALTR from STMicroelectronics is a top choice for designers and engineers looking to incorporate advanced motion sensing capabilities into their products.

You May Also Be Interested in

NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8769 $61.8921
21+ $5.6433 $118.5093
32+ $5.4666 $174.9312
44+ $5.2899 $232.7556
57+ $5.1143 $291.5151
76+ $4.5854 $348.4904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess