EN
  • EN
  • DE

MGSF1P02ELT1G

Part No MGSF1P02ELT1G
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830801-MGSF1P02ELT1G
Ultra Librarian 3D Model Ultra Librarian MGSF1P02ELT1G CAD Model

Description

ON Semiconductor MGSF1P02ELT1G P-Channel Power MOSFET

The MGSF1P02ELT1G is a high-performance P-Channel Power MOSFET brought to you by ON Semiconductor, a leading force in power and signal management. This MOSFET is designed to deliver efficient power control and management in a compact SOT-23 package, making it an ideal choice for space-constrained applications.

With its advanced technology, the MGSF1P02ELT1G offers a drain-source voltage (VDS) of -20V and a continuous drain current (ID) of -1.7A at 25°C. This robust component is capable of handling pulsed drain currents up to -6.8A, ensuring reliable performance even under demanding conditions. The device also features a low threshold voltage, which enhances its ability to operate at lower voltages, making it suitable for battery-powered applications.

One of the key advantages of the MGSF1P02ELT1G is its low on-resistance (RDS(on)), which stands at a maximum of 300 mΩ at a VGS of -4.5V. This low on-resistance translates to reduced power losses and improved efficiency, which is critical for power-sensitive designs. Additionally, the device boasts fast switching speeds, further enhancing its performance in high-frequency applications.

The MGSF1P02ELT1G incorporates several features for device protection, including an integrated Zener diode for Electrostatic Discharge (ESD) protection. This added layer of security helps to extend the lifespan of the MOSFET when subjected to voltage spikes and other transient electrical events.

Designed for versatility, the MGSF1P02ELT1G can be used in a variety of applications, including load switch circuits, power management in portable devices, and other power control systems. Its SOT-23 package is not only space-efficient but also allows for excellent thermal performance, ensuring that the device remains cool during operation.

ON Semiconductor's commitment to quality is evident in the MGSF1P02ELT1G, making it a reliable choice for designers looking to incorporate a high-efficiency P-Channel MOSFET into their electronic designs. With its combination of performance, protection, and size, this MOSFET is poised to meet the demands of modern electronic circuits.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1698 $58.5810
830+ $0.1398 $116.0340
1,285+ $0.1351 $173.6035
1,770+ $0.1305 $230.9850
2,275+ $0.1271 $289.1525
3,065+ $0.1132 $346.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,117 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess