EN
  • EN
  • DE

MID400M

Part No MID400M
Manufacturer ON Semiconductor
Catalog Special Purpose
Description OPTOISO 2.5KV OPN COLLECTOR 8DIP / Optoisolator AC Line Monitor 2500Vrms 1 Channel 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Special Purpose
Mfr onsemi
Package Tube
Type AC Line Monitor
Number of Channels 1
Voltage - Isolation 2500Vrms
Input Type AC, DC
Current - Output / Channel 20mA
Propagation Delay tpLH / tpHL (Max) 1ms, 1ms (Typ)
Voltage - Forward (Vf) (Typ) 1.5 V
Current - DC Forward (If) (Max) 30 mA
Voltage - Supply 7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Approval Agency UR
Base Product Number MID400
REACH Status REACH Unaffected
Other Names 488-MID400M
Standard Package 1,000
Win Source Part Number 1078835-MID400M
Ultra Librarian 3D Model Ultra Librarian MID400M CAD Model

Description

The ON Semiconductor MID400M is a high-performance logic output optocoupler designed to meet the needs of various digital signal isolation applications. This optoelectronic device is ideal for use in systems where reliable signal transmission and electrical isolation are critical.

Key Features

  • High-Speed Performance: The MID400M offers fast propagation delays, typically 3µs, making it suitable for high-speed signal processing applications.
  • Logic Gate Output: It features a logic gate output that can directly interface with microprocessors and other logic-level devices, reducing the need for additional components.
  • Electrical Isolation: With an isolation voltage of 2500Vrms, this optocoupler ensures the electrical separation of input and output circuits, providing protection against high voltage spikes and surges.
  • Wide Operating Temperature Range: The device operates over a temperature range of -40°C to +85°C, ensuring reliability in harsh environmental conditions.
  • Directly TTL, LSTTL, CMOS Compatible: Its compatibility with TTL, LSTTL, and CMOS logic families allows for seamless integration into a wide array of digital systems.

Applications

The MID400M is versatile and can be employed in various applications, including:

  • Isolated error detection in power supplies and motor controllers
  • Isolation of digital signals between systems with different ground planes
  • Industrial control systems requiring high-speed digital isolation
  • Communication systems that need to maintain signal integrity across isolated interfaces

Product Specifications

The MID400M comes in a standard 8-pin DIP package, which is easy to mount on printed circuit boards. It is also available in surface mount and widebody package options to accommodate different design requirements. The device is UL recognized, providing assurance of its safety and reliability in commercial and industrial installations.

With its robust design and high isolation capabilities, the ON Semiconductor MID400M logic output optocoupler is a dependable choice for designers seeking to enhance the safety and performance of their electronic systems.

You May Also Be Interested in

IXYS
OPTOISO 3.75KV 2CH BIDIR 8SMD / Optoisolator I²C Repeater 3750Vrms 2 Channel 8-SMD
Lowest to $34.4117
Broadcom Limited
OPTOISO 1.5KV PWR MOSFET 8DIP GW
Need more? Email Us
Advanced Photonix, Inc.
OPTOISO PHOTOCELL OPTOCOUPLER
Lowest to $4.3657
Broadcom Limited
OPTOISO 3.75KV LINE RX 8DIP GW / Optoisolator Line Receiver 3750Vrms 1 Channel 8-DIP Gull Wing
Need more? Email Us
Broadcom Limited
OPTOISO 5KV BIPOLAR 8SMD GW / Optoisolator Power Transistor Driver 5000Vrms 1 Channel 8-SMD Gull Wing
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV RECEIVER 8DIP GW
Lowest to $6.0856
Sharp Microelectronics
OPTOISO 5KV OPIC 8DIP
Need more? Email Us
Broadcom Limited
90 V/1.0 W, Hermetically Sealed, Power MOSFET Optocoupler | OPTOISO 1.5KV POWER MOSFET 8DIP
Lowest to $115.1344
ON Semiconductor
AC Line Monitor Logic-Out Device | OPTOISO 2.5KV OPN COLLECTOR 8SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8839 $51.9102
43+ $2.3663 $101.7509
66+ $2.2923 $151.2918
91+ $2.2184 $201.8744
117+ $2.1445 $250.9065
157+ $1.9226 $301.8482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess