Products specifications Report Issue?

Category Isolators - Special Purpose Isolators
Mfr Sharp Microelectronics
Series OPIC™
Package Tube
Product Status Obsolete
Type Power Transistor Driver
Number of Channels 1
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 10kV/µs
Input Type DC
Current - Output / Channel 500mA, 600mA
Propagation Delay tpLH / tpHL (Max) 5µs, 5µs
Rise / Fall Time (Typ) 200ns, 100ns
Voltage - Forward (Vf) (Typ) 1.1 V
Current - DC Forward (If) (Max) 25 mA
Voltage - Supply 5.4V ~ 13V
Temperature Range - Operating -20°C ~ 80°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Approval Agency UR
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 653132-PC942J00000F
Ultra Librarian 3D Model Ultra Librarian PC942J00000F CAD Model

Description

The 653132-PC942J00000F is a special purpose isolator from the OPIC™ series.

  • Type: power transistor driver designed for DC input
  • Package: tube
  • Standard Package: 50 pieces
  • Voltage Isolation: 5000Vrms
  • Current Output/Channel: 500mA or 600mA
  • Rise/Fall Time: 200ns or 100ns
  • Mounting: through hole
  • Package/Case: 8-DIP
  • Manufacturer: Sharp Microelectronics
  • Classification: obsolete product

You May Also Be Interested in

ON Semiconductor
OPTOISO 2.5KV OPN COLLECTOR 8DIP
Lowest to $74.4275
ECAD model for MID400
Broadcom Limited
OPTOISO 3.75KV RECEIVER 8DIP
Lowest to $17.9486
ECAD model for HCPL-4200
Sharp Microelectronics
OPTOISO 5KV OPIC 8DIP
Need more? Email Us
ECAD model for PC942
Broadcom Limited
OPTOISO 3.75KV LINE RX 8DIP GW / Optoisolator Line Receiver 3750Vrms 1 Channel 8-DIP Gull Wing
Need more? Email Us
ECAD model for HCPL-2612-500E
ON Semiconductor
OPTOISO 2.5KV OPN COLLECTOR 8DIP / Optoisolator AC Line Monitor 2500Vrms 1 Channel 8-PDIP
Need more? Email Us
ECAD model for MID400M
CEL
OPTOISO 5KV FOR IGBT DRIVER 8DIP
Lowest to $0.9779
ECAD model for PS9634-A
Broadcom Limited
OPTOISO 1.5KV PWR MOSFET 8SMD GW
Need more? Email Us
ECAD model for HSSR-7112-300
Broadcom Limited
90 V/1.0 , Hermetically Sealed, Power MOSFET Optocoupler QML-38534 | OPTOISO 1.5KV POWER MOSFET 8DIP
Need more? Email Us
ECAD model for HSSR-7112
Toshiba Semiconductor and Storage
OPTOISO 2.5KV TRANS INVERTR 8DIP / Optoisolator Power Transistor Driver 2500Vrms 1 Channel 8-DIP
Lowest to $2.6591
ECAD model for TLP557(F)

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention