EN
  • EN
  • DE

HCPL-4200

Part No HCPL-4200
Manufacturer Broadcom Limited
Catalog Special Purpose
Description OPTOISO 3.75KV RECEIVER 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IsolatorsSpecial Purpose Isolators
Manufacturer Broadcom Limited
Packaging Tube
Part Status Active
Type Current Loop Receiver
Number of Channels 1
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 1kV/μs
Input Type DC
Current - Output / Channel 25mA
Propagation Delay tpLH / tpHL (Max) 1.6μs, 1μs
Rise / Fall Time (Typ) 55ns, 15ns
Voltage - Supply 4.5V ~ 20V
Operating Temperature -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Approval Agency CSA, UR
Base Product Number HCPL-4200
Ultra Librarian 3D Model Ultra Librarian HCPL-4200 CAD Model

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISO 2.5KV TRANS INVERTR 8DIP
Lowest to $3.2640
Broadcom Limited
90 V/1.0 , Hermetically Sealed, Power MOSFET Optocoupler QML-38534 | OPTOISO 1.5KV POWER MOSFET 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV LINE RX 8DIP / Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin PDIP Tube
Lowest to $7.2543
Broadcom Limited
OPTOISO 3.75KV LINE RX 8DIP GW / Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin PDIP SMD T/R
Lowest to $6.4038
Broadcom Limited
OPTOISO 1.5KV PWR MOSFET 8SMD GW
Need more? Email Us
IXYS
OPTOISO 3.75KV 2CH BIDIR 8SMD / Optoisolator I²C Repeater 3750Vrms 2 Channel 8-SMD
Lowest to $34.4117
Broadcom Limited
OPTOISO 3.75KV RECEIVER 8DIP
Lowest to $17.9486
Broadcom Limited
90 V/1.0 W, Hermetically Sealed, Power MOSFET Optocoupler | OPTOISO 1.5KV POWER MOSFET 8DIP
Lowest to $115.1344
Broadcom Limited
OPTOISO 3.75KV TRANSMITTER 8DIP
Lowest to $6.2890

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9486 $53.8458
7+ $14.7271 $103.0897
11+ $14.2669 $156.9359
15+ $13.8066 $207.0990
19+ $13.3464 $253.5816
26+ $11.9658 $311.1108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess