EN
  • EN
  • DE

TLP557

Part No TLP557
Manufacturer Toshiba Semiconductor and Storage
Catalog Special Purpose
Description OPTOISO 2.5KV TRANS INVERTR 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Toshiba Semiconductor and Storage
Packaging Tube/Rail
Status Active
Type Power Transistor Driver
Number of Channels 1
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 2kV/μs
Input Type DC
Channel Output Current 320mA
Propagation Delay tpLH / tpHL (Max) 5μs, 5μs
Rise and Fall Time 50ns, 50ns
Forward Voltage 1.55V
Continuous forward current- Max 25mA
Supply Voltage - Operating 5 V to 13 V
Temperature Range - Operating -30°C to 70°C
Mounting Through Hole
Case / Package 8-DIP
Approvals UR
Win Source Part Number 056706-TLP557
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP557 CAD Model

Description

The Toshiba Semiconductor and Storage TLP557 is a power transistor driver that comes in tube/rail packaging.

  • Packaging: Tube/rail
  • Mounting Type: Through-hole
  • Forward Voltage: 1.55V
  • Input Type: DC
  • Channels: Single channel
  • Common Mode Transient Immunity (min): 2kV/μs
  • Propagation Delay tpLH / tpHL (max): 5μs, 5μs
  • Isolation Voltage: 2500Vrms
  • Category: Isolators
  • Status: Active
  • Operating Temperature: -30°C to 70°C
  • Case/Package: 8-DIP
  • Supply Voltage: 5 V to 13 V
  • Channel Output Current: 320mA
  • Continuous Forward Current: 25mA
  • Supply and Demand: Limited

You May Also Be Interested in

ON Semiconductor
OPTOISO 2.5KV OPN COLLECTOR 8DIP / Optoisolator AC Line Monitor 2500Vrms 1 Channel 8-PDIP
Lowest to $2.8839
Broadcom Limited
OPTOISO 1.5KV PWR MOSFET 8DIP GW
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV TRNSMTR 8DIP
Lowest to $17.8577
IXYS
OPTOISO 3.75KV 2CH BIDIR 8SMD / Optoisolator I²C Repeater 3750Vrms 2 Channel 8-SMD
Lowest to $34.4117
Broadcom Limited
OPTOISO 3.75KV RECEIVER 8DIP GW
Lowest to $6.0856
Broadcom Limited
High CMR, High Speed TTL Compatible Optocouplers | OPTOISO 3.75KV LINE RX 8DIP
Lowest to $0.4897
Sharp Microelectronics
OPTOISO 5KV OPIC 8DIP
Need more? Email Us
CEL
OPTOISO 5KV FOR IGBT DRIVER 8DIP
Lowest to $0.8731
Sharp Microelectronics
OPTOISO 5KV OPIC 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,870 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess