EN
  • EN
  • DE
  • IT

HCPL-4100

Part No HCPL-4100
Manufacturer Broadcom Limited
Catalog Special Purpose
Description OPTOISO 3.75KV TRNSMTR 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IsolatorsSpecial Purpose Isolators
Manufacturer Broadcom Limited
Packaging Tube
Part Status Active
Type Current Loop Transmitter
Number of Channels 1
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 1kV/μs
Input Type Logic
Current - Output / Channel 30mA
Propagation Delay tpLH / tpHL (Max) 1.6μs, 1μs
Rise / Fall Time (Typ) 16ns, 23ns
Voltage - Supply 4.5V ~ 20V
Operating Temperature -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Approval Agency CSA, UR
Base Product Number HCPL-4100
Ultra Librarian 3D Model Ultra Librarian HCPL-4100 CAD Model

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV TRNSMTR 8DIP
Lowest to $20.0007
ON Semiconductor
AC Line Monitor Logic-Out Device | OPTOISO 2.5KV OPN COLLECTOR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 2.5KV OPN COLLECTOR 8DIP
Lowest to $8.8012
Toshiba Semiconductor and Storage
OPTOISO 2.5KV TRANS INVERTR 8DIP / Optoisolator Power Transistor Driver 2500Vrms 1 Channel 8-DIP
Lowest to $1.4256
Broadcom Limited
OPTOISO 1.5KV PWR MOSFET 8DIP GW
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 2.5KV TRANS INVERTR 8DIP
Lowest to $1.4256
Broadcom Limited
OPTOISO 3.75KV RECEIVER 8DIP GW
Lowest to $7.4460
Broadcom Limited
OPTOISO 5KV GATE DRVR BIPOL 8DIP / Optoisolator Power Transistor Driver 5000Vrms 1 Channel 8-DIP
Need more? Email Us
CEL
OPTOISO 5KV FOR IGBT DRIVER 8DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0007 $60.0021
7+ $16.4108 $114.8756
11+ $15.8980 $174.8780
15+ $15.3852 $230.7780
19+ $14.8724 $282.5756
26+ $13.3338 $346.6788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess