EN
  • EN
  • DE

MID400W

Part No MID400W
Manufacturer ON Semiconductor
Catalog Special Purpose
Description AC Line Monitor Logic-Out Device | OPTOISO 2.5KV OPN COLLECTOR 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type AC Line Monitor
Voltage - Isolation 2500Vrms
Input Type AC, DC
Current - Output / Channel 20mA
Propagation Delay tpLH / tpHL (Maximum) 1ms, 1ms
Voltage - Forward (Vf) 1.5V
Current - DC Forward (If) (Maximum) 30mA
Supply Voltage (V) 7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP (0.400", 10.16mm)
Supplier Device Package 8-DIP
Approvals UR
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1223477-MID400W
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MID400W CAD Model

Description

ON Semiconductor MID400W Product Overview

The MID400W from ON Semiconductor is a high-performance AC line monitor Logic Output Optocoupler, designed to provide engineers with a reliable solution for detecting line voltage statuses in a variety of applications. This innovative component is ideal for use in systems that require precise monitoring of AC voltages to ensure proper operation and safety.

Key Features

  • High Voltage Isolation: The MID400W offers excellent isolation capabilities, with an input-to-output isolation voltage rating of 7500V peak, providing a high degree of protection against electrical shocks and surges.
  • Fast Response Time: It boasts a rapid response time, ensuring that any changes in the AC line status are quickly detected and communicated to the control system.
  • Logic Output: The device translates AC line voltage presence into a logic output, making it easy to interface with microcontrollers and other digital systems.
  • Wide Operating Range: With an operating temperature range of -40°C to +100°C, the MID400W is suitable for use in harsh environments, ensuring reliable performance under extreme conditions.
  • Directly Interfaced with Microprocessors: The output of the MID400W can be directly connected to a microprocessor, simplifying system design and reducing component count.

Applications

The MID400W is versatile and can be used in a wide range of applications, including:

  • Power supply monitoring
  • Motor control systems
  • Industrial controls
  • AC line voltage detection
  • System fault diagnostics

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The MID400W is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. With ON Semiconductor's expertise in power management and precision monitoring, the MID400W is a product you can trust for your critical monitoring needs.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV BIPOLAR 8SMD GW / Optoisolator Power Transistor Driver 5000Vrms 1 Channel 8-SMD Gull Wing
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV LINE RX 8DIP GW / Optoisolator Line Receiver 3750Vrms 1 Channel 8-DIP Gull Wing
Need more? Email Us
CEL
OPTOISO 5KV FOR IGBT DRIVER 8DIP
Lowest to $0.8731
Broadcom Limited
OPTOISO 1.5KV PWR MOSFET 8DIP GW
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV PWR MOSFET 8SMD GW
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV RECEIVER 8DIP
Lowest to $5.1950
Broadcom Limited
OPTOISO 3.75KV LINE RX 8DIP / Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin PDIP Tube
Lowest to $7.2543
Broadcom Limited
OPTOISO 3.75KV LINE RX 8DIP GW
Lowest to $7.4902
Broadcom Limited
OPTOISO 5KV GATE DRVR BIPOL 8DIP / Optoisolator Power Transistor Driver 5000Vrms 1 Channel 8-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess