EN
  • EN
  • DE

BZT52HC9V1WF-7

Part No BZT52HC9V1WF-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 9.1V SOD123F T&R 3K / Zener Diode 9.1 V 375 mW ±5.49% Surface Mount SOD-123F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 9.1 V
Tolerance ±5.49%
Power - Max 375 mW
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 6 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123F
Supplier Device Package SOD-123F
Base Product Number BZT52
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names BZT52HC9V1WF-7-ND,BZT52HC9V1WF-7DITR,BZT52HC9V1WF-7DIDKR,BZT52HC9V1WF-7DICT
Standard Package 3,000
Win Source Part Number 977239-BZT52HC9V1WF-7
Ultra Librarian 3D Model Ultra Librarian BZT52HC9V1WF-7 CAD Model

Description

Product Overview: BZT52HC9V1WF-7 from Diodes Incorporated

The BZT52HC9V1WF-7 is a high-performance Zener diode, meticulously engineered by Diodes Incorporated to provide precision voltage regulation in a wide array of electronic applications. Designed with advanced semiconductor technology, this compact surface-mount component is a perfect fit for space-constrained applications that require accurate voltage clamping or reference voltages.

Key Features

  • Regulation: Offers a nominal Zener voltage of 9.1V, enabling it to stabilize voltage levels in various circuits.
  • Power Dissipation: With a power dissipation of 410mW, it can handle moderate power levels, making it suitable for a range of electronic devices.
  • High Efficiency: The BZT52HC9V1WF-7 boasts a high surge current capability, ensuring reliable performance under transient conditions.
  • Package: Comes in the compact SOD-123F package, which is optimized for automated assembly processes and saves valuable PCB space.
  • Temperature Range: Capable of operating within a wide temperature range from -55°C to +150°C, making it suitable for harsh environments.

Applications

The versatility of the BZT52HC9V1WF-7 Zener diode makes it an ideal choice for a multitude of applications, including:

  • Power management circuits
  • Voltage regulation modules
  • Consumer electronics
  • Telecommunication devices
  • Portable and battery-powered equipment
  • Industrial controls

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZT52HC9V1WF-7 is no exception. It is built to meet the rigorous standards of the industry, ensuring both high reliability and performance. Furthermore, it is RoHS compliant, demonstrating Diodes Incorporated's dedication to environmental responsibility.

Conclusion

Whether you're designing a sophisticated industrial system or a simple consumer electronic device, the BZT52HC9V1WF-7 from Diodes Incorporated offers a reliable and efficient solution for your voltage regulation needs. Its combination of precision, power handling, and compact form factor makes it a valuable addition to any electronic project.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
635+ $0.0793 $50.3555
1,540+ $0.0651 $100.2540
2,380+ $0.0631 $150.1780
3,280+ $0.0610 $200.0800
4,240+ $0.0590 $250.1600
5,675+ $0.0529 $300.2075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,980 pieces
MOQ: 635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess