EN
  • EN
  • DE
  • IT

CPC5902GS

Part No CPC5902GS
Manufacturer IXYS
Catalog Special Purpose
Description OPTOISO 3.75KV 2CH BIDIR 8SMD  /  Optoisolator I²C Repeater 3750Vrms 2 Channel 8-SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Special Purpose
Mfr IXYS Integrated Circuits Division
Package Tube
Product Status Obsolete
Type I²C Repeater
Number of Channels 2
Voltage - Isolation 3750Vrms
Input Type I²C
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Approval Agency UR, TUV
Base Product Number CPC5902
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names CLA381
Standard Package 50
Win Source Part Number 1052988-CPC5902GS
Ultra Librarian 3D Model Ultra Librarian CPC5902GS CAD Model

Description

CPC5902GS from IXYS is a special purpose semiconductor component used in designs where application-specific control, interface, or signal-handling functions are required. Engineers typically evaluate parts in this category for industrial electronics, embedded control platforms, telecom hardware, and other systems that need reliable operation within a focused circuit role. Its value is primarily in enabling targeted design functionality rather than serving as a general-purpose replacement, so careful fit-to-application review is important during component selection. For maintenance, redesign, and procurement teams, lifecycle visibility is especially relevant because the current lifecycle status for CPC5902GS is information not available. That means supply continuity and long-term design support should be verified directly through official manufacturer channels or authorized distributors before committing to new production. RoHS compliance information is also not available from the provided input, so environmental compliance teams should confirm the latest datasheet, certificate of compliance, or manufacturer declaration before use in regulated markets.

You May Also Be Interested in

ON Semiconductor
AC Line Monitor Logic-Out Device | OPTOISO 2.5KV OPN COLLECTOR 8SMD
Need more? Email Us
ON Semiconductor
AC Line Monitor Logic-Out Device | OPTOISO 2.5KV OPN COLLECTOR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV RECEIVER 8DIP GW
Lowest to $7.4460
Toshiba Semiconductor and Storage
OPTOISO 2.5KV TRANS INVERTR 8DIP / Optoisolator Power Transistor Driver 2500Vrms 1 Channel 8-DIP
Lowest to $1.4256
CEL
OPTOISO 5KV FOR IGBT DVR 8SMD GW
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV LINE RX 8DIP GW
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV LINE RX 8DIP / Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin PDIP Tube
Lowest to $8.1248
CEL
OPTOISO 5KV FOR IGBT DRIVER 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV TRNSMTR 8DIP
Lowest to $20.0007

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.5411 $77.0822
4+ $31.6235 $126.4940
6+ $30.6352 $183.8112
8+ $29.6471 $237.1768
10+ $28.6588 $286.5880
14+ $25.6941 $359.7174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess