EN
  • EN
  • DE

MID400S

Part No MID400S
Manufacturer ON Semiconductor
Catalog Special Purpose
Description AC Line Monitor Logic-Out Device | OPTOISO 2.5KV OPN COLLECTOR 8SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Type AC Line Monitor
Voltage - Isolation 2500Vrms
Input Type AC, DC
Current - Output / Channel 20mA
Propagation Delay tpLH / tpHL (Maximum) 1ms, 1ms
Voltage - Forward (Vf) 1.5V
Current - DC Forward (If) (Maximum) 30mA
Supply Voltage (V) 7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Approvals UR
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1223473-MID400S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MID400S CAD Model

Description

The MID400S from ON Semiconductor is a high-performance optoisolator designed specifically for AC line monitoring applications. This optically coupled isolator consists of an infrared emitting diode and a high-speed photodetector transistor. The device is encapsulated in a space-efficient 8-pin dual-inline package (DIP), providing optimal insulation and protection against electrical noise and transient voltages.

Key Features

  • Voltage Isolation: The MID400S offers an excellent isolation voltage rating of 2500 Vrms, which ensures that the input and output are electrically isolated to protect sensitive microcontrollers and other digital circuits from high voltages.
  • High-Speed Detection: With its fast response time, this optoisolator is capable of detecting AC line zero-cross events with precision, making it ideal for power control systems.
  • Wide Operating Range: It operates over a wide temperature range of -40°C to +85°C, providing reliable performance in diverse environmental conditions.
  • Logic Compatibility: The MID400S produces a logic-level output that is compatible with TTL, LSTTL, and CMOS logic, ensuring easy integration with a wide range of control circuits and microprocessors.

Applications

The MID400S is suited for a variety of applications where accurate AC line voltage monitoring is critical. These include:

  • Industrial controls
  • Motor control systems
  • Power supply monitoring
  • Instrumentation

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MID400S is no exception. It is manufactured to stringent quality standards, ensuring high reliability and performance consistency. This optoisolator is a testament to ON Semiconductor's dedication to providing components that meet the rigorous demands of industrial and commercial applications.

Conclusion

The MID400S optoisolator from ON Semiconductor is a versatile and reliable solution for AC line monitoring. With its high-speed detection, robust voltage isolation, and logic-level output, it is an excellent choice for designers looking to enhance the safety and efficiency of their electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISO 2.5KV TRANS INVERTR 8DIP
Lowest to $3.2640
Advanced Photonix, Inc.
OPTOISO PHOTOCELL OPTOCOUPLER
Lowest to $4.3657
ON Semiconductor
AC Line Monitor Logic-Out Device | OPTOISO 2.5KV OPN COLLECTOR 8SMD
Need more? Email Us
Sharp Microelectronics
OPTOISO 5KV OPIC 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV POWER MOSFET 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV LINE RX 8DIP GW / Optoisolator Line Receiver 3750Vrms 1 Channel 8-DIP Gull Wing
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV LINE RX 8DIP / Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin PDIP Tube
Lowest to $7.2543
Broadcom Limited
OPTOISO 5KV BIPOLAR 8SMD GW / Optoisolator Power Transistor Driver 5000Vrms 1 Channel 8-SMD Gull Wing
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV PWR MOSFET 8SMD GW
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess