EN
  • EN
  • DE

NSL-32SR3

Part No NSL-32SR3
Manufacturer Advanced Photonix, Inc.
Catalog Special Purpose
Description OPTOISO PHOTOCELL OPTOCOUPLER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Photocell Optocoupler
Number of Channels 1
Rise / Fall Time (Typ) 5ms, 10ms
Current - DC Forward (If) (Max) 25 mA
Voltage - Supply 60V (Max)
Mounting Type Free Hanging
Package / Case Module
Ultra Librarian 3D Model Ultra Librarian NSL-32SR3 CAD Model

You May Also Be Interested in

Advanced Photonix, Inc.
OPTOISO PHOTOCELL OPTOCOUPLER
Lowest to $7.2762
ON Semiconductor
AC Line Monitor Logic-Out Device | OPTOISO 2.5KV OPN COLLECTOR 8SMD
Need more? Email Us
CEL
OPTOISO 5KV FOR IGBT DRIVER 8DIP
Lowest to $0.8731
Broadcom Limited
OPTOISO 1.5KV PWR MOSFET 8SMD GW
Need more? Email Us
Sharp Microelectronics
OPTOISO 5KV OPIC 8DIP
Need more? Email Us
Broadcom Limited
High CMR, High Speed TTL Compatible Optocouplers | OPTOISO 3.75KV LINE RX 8DIP
Lowest to $0.4897
Broadcom Limited
OPTOISO 3.75KV LINE RX 8DIP / Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin PDIP Tube
Lowest to $7.2543
Broadcom Limited
OPTOISO 3.75KV LINE RX 8DIP GW
Need more? Email Us
Broadcom Limited
90 V/1.0 W, Hermetically Sealed, Power MOSFET Optocoupler | OPTOISO 1.5KV POWER MOSFET 8DIP
Lowest to $115.1344

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6568 $51.2248
27+ $3.8209 $103.1643
41+ $3.7015 $151.7615
56+ $3.5821 $200.5976
73+ $3.4627 $252.7771
97+ $3.1045 $301.1365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 562 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess