EN
  • EN
  • DE

LTC2411-1CMS

Part No LTC2411-1CMS
Manufacturer Linear Technology
Description 24-Bit No Latency ADC with Differential Input and Reference in MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208441-LTC2411-1CMS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2411-1CMS CAD Model

Description

The LTC2411-1CMS is a high-precision, 24-bit analog-to-digital converter (ADC) from Linear Technology, an Analog Devices company, designed to offer excellent performance for a wide range of applications. This component is part of the LTC2411 series and is particularly suitable for applications requiring low noise, high resolution, and low power consumption.

Key Features

  • No Latency Delta-Sigma™ ADC: The LTC2411-1CMS features a unique No Latency Delta-Sigma ADC architecture that provides a single-cycle settling time for multiplexed applications. This ensures that the output is updated with every conversion, eliminating the delay typically found in traditional delta-sigma converters.
  • High Resolution: With its 24-bit resolution, the LTC2411-1CMS offers fine detail in measurement, making it ideal for precision sensing applications.
  • Single Supply Operation: The device operates from a single 2.7V to 5.5V supply, simplifying power supply requirements and making it suitable for battery-powered and isolated applications.
  • Low Power Consumption: The LTC2411-1CMS is designed for power-sensitive applications, with a typical supply current of only 300µA.
  • Multiple Input Channels: The LTC2411-1CMS supports two differential input channels, allowing for the monitoring of two separate signals or the use of differential signaling for improved noise immunity.
  • On-Chip Digital Filter: An integrated digital filter helps to reduce the influence of high-frequency noise, enhancing the ADC's performance in noisy environments.
  • Small Package: The device comes in a compact 10-lead MSOP package, which is ideal for space-constrained applications.

Applications

The LTC2411-1CMS is well-suited for a variety of applications, including industrial process control, temperature measurement, medical equipment, weigh scales, and battery-powered devices. Its high resolution and low power consumption make it an excellent choice for precision data acquisition systems and any application where power efficiency is a critical concern.

Conclusion

Overall, the LTC2411-1CMS from Linear Technology represents a blend of performance, power efficiency, and versatility. Whether for industrial, medical, or consumer electronics, this ADC offers a reliable solution for precise and efficient analog-to-digital conversion.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6468 $61.9404
7+ $16.9404 $118.5828
11+ $16.4114 $180.5254
15+ $15.8813 $238.2195
19+ $15.3523 $291.6937
26+ $13.7641 $357.8666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess