EN
  • EN
  • DE

MJD32C1

Part No MJD32C1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,401 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 640970-MJD32C1
Ultra Librarian 3D Model Ultra Librarian MJD32C1 CAD Model

Description

Product Overview: ON Semiconductor MJD32C1

The MJD32C1 is a high-quality power transistor designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is part of the MJD Series, which is renowned for its exceptional performance in power amplification and switching applications. The MJD32C1 is specifically engineered to cater to the demanding requirements of electronic circuits, providing a reliable and efficient solution for designers and engineers.

Key Features

  • High Current Rating: The MJD32C1 is capable of handling significant current levels, making it suitable for high-power applications.
  • Low Collector-Emitter Saturation Voltage: This feature ensures minimal voltage drop across the transistor, leading to improved efficiency and reduced power loss.
  • Fast Switching Speed: The device is designed for quick transitions between on and off states, which is critical for high-frequency operations.
  • Complementary PNP Type Available: The MJD32C1 has a complementary PNP type, allowing for flexibility in designing push-pull and other complementary configurations.
  • Surface Mount Package: The transistor comes in a surface-mount package, making it ideal for compact and space-constrained applications.
  • RoHS Compliant: ON Semiconductor ensures that the MJD32C1 adheres to the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Applications

The MJD32C1 is versatile and can be used in a wide range of electronic devices and systems. Its primary applications include:

  • Power regulators
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Switching circuits
  • General-purpose amplification

With its robust construction and proven performance, the MJD32C1 from ON Semiconductor is an excellent choice for any application requiring a reliable NPN power transistor. Its combination of high current handling, low saturation voltage, and fast switching makes it an indispensable component in modern electronic designs.

Technical Specifications

  • Type: NPN
  • Collector-Emitter Voltage (Vceo): 100V
  • Collector Current (Ic): 3A
  • Power Dissipation (Pd): 20W
  • Operating Junction Temperature (Tj): -55°C to +150°C

For detailed technical specifications and application guidelines, please refer to the official ON Semiconductor MJD32C1 datasheet available on their website.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2808 $50.5440
435+ $0.2304 $100.2240
675+ $0.2232 $150.6600
930+ $0.2160 $200.8800
1,200+ $0.2088 $250.5600
1,605+ $0.1872 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess