EN
  • EN
  • DE

MJD340

Part No MJD340
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 300V 0.5A DPAK / SILICON POWER TRANSISTORS 0.5 AMPERE 300 VOLTS 15 WATTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete (End Of Life)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 300V
Current - Collector Cutoff (Maximum) 100μA
DC Current Gain (hFE) (Min) at Ic, Vce 30 at 50mA, 10V
Power - Max 1.56W
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Part Number Series MJD340
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805843-MJD340
Ultra Librarian 3D Model Ultra Librarian MJD340 CAD Model

Description

Product Overview: MJD340 Power Transistor from ON Semiconductor

The MJD340 is a high-performance power transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is a part of the MJD series, which is well-regarded for its robustness and reliability in various power applications. The MJD340 is specifically engineered to meet the demanding requirements of power regulation circuits and is suitable for a wide range of electronic devices.

Key Features

  • Voltage and Current Ratings: The MJD340 offers a collector-emitter voltage (Vceo) of 300V, which makes it suitable for high voltage applications. It also has a collector current (Ic) rating of up to 500mA, ensuring it can handle moderate power loads efficiently.
  • Power Dissipation: With a power dissipation of 20W, this transistor can sustain higher thermal loads, which is crucial for applications that operate at elevated temperatures or require long operational hours.
  • High DC Current Gain: It features a high DC current gain (hFE), which means it can amplify a small input current into a larger output current, making it highly effective for power amplification purposes.
  • Package: The MJD340 comes in a surface-mount DPAK package, which is not only compact but also offers excellent thermal performance and is easy to install in space-constrained applications.
  • Compliance: This product is compliant with RoHS standards, ensuring it meets the latest environmental regulations and is free from hazardous materials.

Applications

The MJD340 is versatile and can be used in a variety of applications, including:

  • Switching regulators
  • Motor controls
  • Inverters
  • Power management solutions
  • Audio amplifiers

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MJD340 is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability. Customers can trust this transistor for their critical power management needs, knowing that it is backed by ON Semiconductor's reputation for excellence.

For engineers and designers looking for a reliable power transistor capable of handling high voltage and moderate power loads with efficiency, the MJD340 from ON Semiconductor is an excellent choice.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 450V 0.8A TO92
Lowest to $0.6805
ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $9.3266
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Lowest to $2.9355
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
TRANS NPN SOD123
Lowest to $0.7392
ON Semiconductor
TRANS PNP 80V 0.5A SOT-23
Lowest to $0.0849

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1447 $50.6450
740+ $0.1355 $100.2700
1,150+ $0.1310 $150.6500
1,645+ $0.1218 $200.3610
2,135+ $0.1172 $250.2220
2,665+ $0.1127 $300.3455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,127 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess