EN
  • EN
  • DE

MJE15028G

Part No MJE15028G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 120V 8A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 8A
VCEO Maximum Collector-Emitter Breakdown Voltage 120V
Max Vce (sat) 500mV @ 100mA, 1A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 20 @ 4A, 2V
Maximum Power Dissipation 50W
Frequency - Transition 30MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 1077403-MJE15028G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MJE15028G CAD Model

Description

ON Semiconductor MJE15028G Power Transistor

The ON Semiconductor MJE15028G is a high-performance silicon power transistor designed for a wide range of applications requiring high-speed switching and power amplification. This device is part of the MJE1502x series, which is renowned for its reliability and efficiency in power management tasks.

Key Features:

  • Voltage and Current Ratings: The MJE15028G boasts a collector-emitter voltage (VCEO) of 120V, collector-base voltage (VCBO) of 150V, and emitter-base voltage (VEBO) of 5V. Its continuous collector current (IC) rating is up to 8A, which allows it to handle significant power levels in electronic circuits.
  • High Switching Speed: With a transition frequency (fT) of 30MHz, the MJE15028G ensures swift switching, making it ideal for high-frequency operations in applications such as switching regulators, inverters, and audio amplifiers.
  • Complementary PNP Type: The transistor is complemented by the MJE15029G, a PNP type, allowing for use in push-pull and other complementary configurations, which are common in high-fidelity audio applications and linear power supplies.
  • Robust Power Dissipation: It has a power dissipation (PD) of 50W, ensuring that it can handle the thermal stresses associated with high power operations.
  • TO-220 Package: Encased in a TO-220 package, the MJE15028G is designed for easy mounting and heat sinking, which is critical for maintaining stability and longevity in high-power applications.

Applications:

The versatile MJE15028G transistor is suitable for a variety of uses, including but not limited to:

  • Audio power amplifiers, especially in high-fidelity sound systems where audio quality and power efficiency are paramount.
  • Switching regulators, where its fast switching capability can improve efficiency and response times.
  • Power inverters and converters, which benefit from its high voltage and current handling capabilities.
  • Motor control circuits, where robust and reliable switching is necessary for precise motor operation.

Overall, the MJE15028G from ON Semiconductor represents a solid choice for designers and engineers looking for a high-quality NPN power transistor that offers a balance of speed, power handling, and reliability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4477 $50.6695
85+ $1.1879 $100.9715
135+ $1.1508 $155.3580
180+ $1.1137 $200.4660
235+ $1.0765 $252.9775
315+ $0.9652 $304.0380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess