EN
  • EN
  • DE

MJE18004

Part No MJE18004
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 450V 5A TO220AB / POWER TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete (End Of Life)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 5A
Voltage - Collector Emitter Breakdown (Maximum) 450V
Vce Saturation (Maximum) at Ib, Ic 750mV at 500mA, 2.5A
Current - Collector Cutoff (Maximum) 100μA
DC Current Gain (hFE) (Min) at Ic, Vce 14 at 300mA, 5V
Power - Max 75W
Frequency - Transition 13MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Part Number Series MJE18004
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811309-MJE18004
Ultra Librarian 3D Model Ultra Librarian MJE18004 CAD Model

Description

ON Semiconductor MJE18004 Power Transistor

The MJE18004 from ON Semiconductor is a high-voltage, high-speed power transistor designed for use in various electronic applications requiring robust performance. This versatile component is well-suited for power switching circuits, and it is commonly found in power supplies, inverters, converters, and motor control systems.

Key Features

  • Voltage Rating: The MJE18004 boasts a collector-emitter voltage (Vceo) of 450V, making it suitable for high-voltage applications.
  • Current Capacity: With a continuous collector current (Ic) rating of up to 4A, this transistor can handle significant power levels.
  • Speed: The device features a high-speed switching capability, which is essential for efficient operation in power conversion systems.
  • Power Dissipation: It has a power dissipation of 50W, allowing it to manage the heat generated during high-power operations effectively.
  • Configuration: The transistor comes in a TO-220 package, which is known for its ease of mounting and good thermal performance.

Applications

Due to its high-speed and high-voltage capabilities, the MJE18004 is ideal for a wide range of applications. It is particularly useful in:

  • Switching regulators
  • Motor controls
  • Inverters
  • Power amplifiers
  • Power supplies

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the MJE18004 is no exception. It is manufactured to meet stringent standards, ensuring high performance and durability across its operational life. With its robust construction and proven design, the MJE18004 is an excellent choice for designers looking for a reliable power transistor capable of withstanding demanding conditions.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental stewardship, the MJE18004 complies with various environmental regulations. It is designed to minimize its ecological footprint, while still providing the performance expected from a leading semiconductor product.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 480V SOT23
Lowest to $0.0550
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 450V 0.8A TO92
Lowest to $0.6805
ON Semiconductor
TRANS PNP 150V 0.5A SOT23
Lowest to $0.0733
ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $9.3266
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.4120
STMicroelectronics
MEDIUM VOLTAGE FAST-SWITCHING PNP POWER TRANSISTOR
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4828 $57.9360
295+ $0.3962 $116.8790
455+ $0.3838 $174.6290
625+ $0.3714 $232.1250
805+ $0.3591 $289.0755
1,080+ $0.3219 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess