EN
  • EN
  • DE

MJW21195G

Part No MJW21195G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 250V 16A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity PNP
Maximum Current Collector 16A
VCEO Maximum Collector-Emitter Breakdown Voltage 250V
Max Vce (sat) 3V @ 3.2A, 16A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 20 @ 8A, 5V
Maximum Power Dissipation 200W
Frequency - Transition 4MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247
Win Source Part Number 058940-MJW21195G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MJW21195G CAD Model

Description

The MJW21195G is a high-performance power transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This silicon power transistor is a part of the MJW series and is specifically engineered to address the demanding requirements of high-power audio amplifiers, high fidelity amplifiers, and other general-purpose applications requiring high voltage and current capabilities.

Key Features

  • High Current Capacity: The MJW21195G boasts a collector current (Ic) rating of 16A, which allows it to handle significant current without overheating, making it ideal for high-power applications.
  • High Voltage Tolerance: With a collector-emitter voltage (Vceo) of 250V, it can withstand high voltage conditions, ensuring reliable performance in circuits with high voltage swings.
  • Complementary PNP Type: The MJW21195G is the NPN type and has a complementary PNP counterpart, the MJW21196G, allowing for push-pull configurations commonly used in high-fidelity audio amplifiers.
  • Excellent Gain Linearity: It offers superior gain linearity which results in low distortion, crucial for high-quality audio reproduction.
  • High SOA (Safe Operating Area): The transistor is designed with a wide safe operating area, making it robust against momentary overload conditions.
  • TO-247 Package: Encased in a TO-247 package, the MJW21195G ensures excellent thermal performance and ease of mounting on a heatsink.

Applications

The MJW21195G is suitable for a variety of applications that require high power and high performance. Its primary use is in audio power amplifiers where its high power and current handling capabilities can be leveraged to drive speakers with clarity and precision. Additionally, it is often used in power supplies, motor controls, and other industrial applications where reliability and efficiency are paramount.

Reliability and Quality

ON Semiconductor is committed to providing high-quality products, and the MJW21195G is no exception. It is built to meet stringent standards, ensuring long-term reliability and consistent performance in even the most demanding conditions. With ON Semiconductor's reputation for quality, customers can trust the MJW21195G to be a dependable component in their electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7752 $51.9768
22+ $4.7387 $104.2514
33+ $4.5906 $151.4898
46+ $4.4425 $204.3550
59+ $4.2944 $253.3696
78+ $3.8502 $300.3156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,288 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess