EN
  • EN
  • DE

MJW3281G

Part No MJW3281G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078921-MJW3281G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MJW3281G CAD Model

Description

The ON Semiconductor MJW3281G is a state-of-the-art NPN bipolar power transistor designed for high-power audio, disk head positioners, and other linear applications. This device can also be employed effectively in switch-mode power supplies, converters, and inverters, thanks to its robust design and high switching speeds.

Key Features

  • Voltage & Current: The MJW3281G boasts a collector-emitter voltage (Vceo) of 230V, and a collector current (Ic) of up to 15A, making it suitable for handling high power requirements.
  • Power Dissipation: With a power dissipation of 150W, this transistor can manage significant thermal energy without compromising performance.
  • High Frequency Response: A transition frequency (fT) of 4MHz ensures that the MJW3281G can operate effectively at higher frequencies, which is critical for audio and switching applications.
  • Safe Operating Area: The device has a well-defined Safe Operating Area (SOA) which ensures reliability under various operating conditions.
  • Temperature Performance: It can operate within a junction temperature range of -65°C to +150°C, accommodating a wide thermal envelope for diverse applications.

Construction and Reliability

The MJW3281G transistor utilizes ON Semiconductor's innovative technology to provide a rugged and reliable component. It features a triple-diffused planar construction for longevity, and its high current gain bandwidth product enhances overall performance. The device is housed in a TO-247 package, which offers excellent power handling and heat dissipation characteristics.

Applications

Due to its robust performance and versatility, the MJW3281G is ideal for a range of applications, including:

  • Audio Amplifiers
  • High Fidelity Audio Output Stages
  • Switching Regulators
  • Power Inverters
  • Motor Controls
  • Other Linear and Switching Applications

Compliance and Certification

The MJW3281G is compliant with the RoHS directive, ensuring that it meets current environmental standards for hazardous substances. This commitment to environmental responsibility makes it a suitable choice for eco-conscious designs.

Whether you're designing high-fidelity audio equipment or robust power management systems, the ON Semiconductor MJW3281G offers the performance, reliability, and quality that professionals demand.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess