EN
  • EN
  • DE
  • IT

MMBD914LT1

Part No MMBD914LT1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE FAST SWITCH 100V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Technology Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 1 V @ 10 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 5 µA @ 75 V
Capacitance @ Vr, F 4pF @ 0V, 1MHz
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number MMBD91
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 846420-MMBD914LT1
Ultra Librarian 3D Model Ultra Librarian MMBD914LT1 CAD Model

Description

ON Semiconductor MMBD914LT1 High-Speed Switching Diode

The MMBD914LT1 from ON Semiconductor is a high-speed switching diode that epitomizes efficiency and reliability in a compact package. Engineered for fast switching applications, this diode is a staple component in modern electronic circuits where rapid switching is a prerequisite.

Key Features

  • High-Speed Operation: This diode is designed for high-speed switching operations, with a reverse recovery time that ensures minimal switching losses and high efficiency in high-frequency applications.
  • Low Capacitance: The MMBD914LT1 boasts a low junction capacitance, which is crucial for maintaining signal integrity and speed, making it ideal for high-speed logic circuits and fast switching RF applications.
  • Surface Mount Package: Encased in an SOT-23 package, this device is suitable for automated assembly processes, and its small footprint allows for high-density mounting, saving valuable board space.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the MMBD914LT1 is a reliable component for all types of demanding applications, with stable performance over its lifespan.

Applications

The versatility of the MMBD914LT1 makes it well-suited for a variety of applications, including:

  • High-speed logic circuits
  • Switching power supplies
  • Pulse generators
  • Detectors and mixers in RF designs
  • General-purpose high-speed switching tasks

Product Specifications

Below are some of the key specifications of the MMBD914LT1:

  • Package: SOT-23
  • Peak Reverse Voltage: 100V
  • Forward Current: 200mA
  • Reverse Recovery Time: 4ns
  • Operating Junction Temperature: -55°C to +150°C

In conclusion, the MMBD914LT1 from ON Semiconductor is a high-speed switching diode that delivers performance and reliability, making it a preferred choice for engineers and designers across a wide range of fast-switching electronic applications.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 30V 1.5A PMDU
Lowest to $0.1492
WeEn Semiconductors
DIODE SIL CARBIDE 650V 8A D2PAK / Diode 650 V 8A Surface Mount D2PAK
Need more? Email Us
Renesas Electronics America
DIODE FOR ANTENNA SWITCHING / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 40V 1A DO214AC / Diode 40 V 1A Surface Mount DO-214AC (SMA)
Need more? Email Us
Micro Commercial Co
DIODE SCHOTTKY 60V 500MA SOD123 / Diode 60 V 500mA Surface Mount SOD-123
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1KV 2A SOD123F / Diode 1000 V 2A Surface Mount SOD-123F
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 90V 16A ITO220AC / Diode 90 V 16A Through Hole ITO-220AC
Need more? Email Us
SMC Diode Solutions
DIODE GEN PURP 600V 1A SMA / Diode 600 V 1A Surface Mount SMA (DO-214AC)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SUB SMA / Diode 100 V 2A Surface Mount Sub SMA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
4,275+ $0.0131 $56.0025
9,095+ $0.0123 $111.8685
14,155+ $0.0119 $168.4445
20,205+ $0.0111 $224.2755
26,320+ $0.0106 $278.9920
32,610+ $0.0103 $335.8830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 373,170 pieces
MOQ: 4275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess