ON Semiconductor MMBR0520LT1G Overview
The MMBR0520LT1G is a high-performance bipolar junction transistor (BJT) from ON Semiconductor, renowned for its efficiency and reliability in various electronic applications. This NPN transistor is designed for general-purpose amplification and switching, making it a versatile component for designers and engineers. Its compact SOT-23 package ensures that it can be easily integrated into space-constrained applications while providing robust performance.
Key Features
- Type: NPN
- Package: SOT-23
- Collector-Emitter Voltage (Vceo): 20V
- Collector Current (Ic): 500mA
- DC Current Gain (hFE): 100 to 300
- Transition Frequency (fT): 100MHz
- Operating and Storage Junction Temperature Range: -55°C to +150°C
- RoHS Compliant: Yes
Applications
The MMBR0520LT1G transistor is suitable for a broad range of applications, including but not limited to:
- Low-power amplification
- Signal processing
- Switching and control circuits
- Linear amplifiers
- Driver stages in hi-fi amplifiers and television circuits
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products, and the MMBR0520LT1G is no exception. This transistor is manufactured with ON Semiconductor's advanced process technology, ensuring high reliability and performance consistency. The device is also RoHS compliant, meaning it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.
Conclusion
Whether you're designing an audio amplifier, a digital switch, or a motor control circuit, the MMBR0520LT1G from ON Semiconductor offers the performance and reliability required for your application. Its small form factor, combined with its electrical characteristics, makes it an excellent choice for both prototyping and mass production. Ensure your designs are powered by components that you can trust, and choose the MMBR0520LT1G for your next project.