ON Semiconductor MMBT4403LT PNP Transistor
The MMBT4403LT from ON Semiconductor is a PNP bipolar junction transistor (BJT) that offers a blend of high performance and energy efficiency for a wide range of applications. Designed for general purpose amplifier and switching applications, this compact surface-mount transistor is a crucial component in modern electronic circuits.
Key Features:
- Device Type: PNP BJT
- Package: SOT-23, a small and versatile surface-mount package that is ideal for automated assembly processes.
- Collector-Emitter Voltage (Vceo): 40V, allowing it to handle moderate voltage applications with ease.
- Collector Current (Ic): 600mA, providing sufficient current handling capability for a multitude of applications.
- Power Dissipation (Pd): 350mW, ensuring that the device can dissipate heat effectively during operation.
- DC Current Gain (hFE): High, with a range of 100 to 300, which indicates efficient current amplification.
- Transition Frequency (fT): 250MHz, offering good performance for high-speed switching applications.
Applications:
The MMBT4403LT is suitable for a variety of applications, including but not limited to:
- Signal amplification in audio and video equipment
- Driver stages in amplifiers
- Switching regulators
- Power management in portable devices
- Load switches
Quality and Reliability:
ON Semiconductor is known for its commitment to quality, and the MMBT4403LT is no exception. Manufactured with state-of-the-art technology, this device offers reliable performance and is designed to meet the stringent requirements of the electronics industry. Its robust construction ensures long-term stability and its energy-efficient design contributes to the reduced power consumption of the end product.
Environmental Considerations:
ON Semiconductor is dedicated to environmental stewardship. The MMBT4403LT is produced with green manufacturing processes, adhering to RoHS directives that restrict the use of certain hazardous substances in electronic equipment.