EN
  • EN
  • DE

MMBT5551M3T5G

Part No MMBT5551M3T5G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 160V 0.06A SOT-723
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Bipolar (BJT) Transistor NPN 160 V 60 mA - 265 mW Surface Mount SOT-723
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOT-723
Case / Package SOT-723
Family Name MMBT5551
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number MMBT5551M3T5G-ND, MMBT5551M3T5GOSDKR, MMBT5551M3T5GOSTR, MMBT5551M3T5GOSCT
Quantity per package 8000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885321-MMBT5551M3T5G
Ultra Librarian 3D Model Ultra Librarian MMBT5551M3T5G CAD Model

Description

ON Semiconductor's MMBT5551M3T5G - High-Performance NPN Bipolar Transistor

The MMBT5551M3T5G from ON Semiconductor is a high-performance NPN bipolar transistor designed for a wide range of electronic applications. This versatile component is housed in a compact SOT-23 surface-mount package, making it ideal for use in space-constrained applications. With its superior switching speeds and high current handling capabilities, the MMBT5551M3T5G is a reliable choice for designers looking to improve the efficiency and performance of their electronic circuits.

Key Features:

  • High Voltage Capability: The MMBT5551M3T5G transistor is capable of supporting a collector-emitter voltage (V<sub>CEO) of up to 160V, making it suitable for high voltage applications.
  • High Current Rating: It offers a continuous collector current (I<sub>C) of 600 mA, providing ample current handling for a variety of uses.
  • Low Saturation Voltage: This transistor exhibits low collector-emitter saturation voltage, reducing power loss and improving efficiency in switching applications.
  • High-Speed Switching: With its fast switching capabilities, the MMBT5551M3T5G is an excellent choice for high-speed signal processing and power management tasks.
  • SOT-23 Package: The small footprint of the SOT-23 package allows for high-density PCB layouts and is well-suited for automated assembly processes.
  • RoHS Compliant: This product is fully RoHS compliant, making it an environmentally friendly option that meets current regulatory requirements for hazardous substances.

Applications:

The MMBT5551M3T5G is designed to serve in a diverse array of applications, including but not limited to:

  • Power supply circuits
  • DC-DC converters
  • Motor control circuits
  • Signal amplification
  • Switching regulators
  • Audio amplifiers
  • Telecommunication equipment

ON Semiconductor's commitment to quality ensures that the MMBT5551M3T5G NPN bipolar transistor is a reliable and efficient choice for your circuit design needs. Whether you're working on consumer electronics, industrial systems, or automotive applications, this component offers the performance and durability required for demanding electronic environments.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess