EN
  • EN
  • DE
  • IT

MMBT6520LT1

Part No MMBT6520LT1
Manufacturer ON Semiconductor
Description High Voltage Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOT-23SC-
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 740103-MMBT6520LT1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBT6520LT1 CAD Model

Description

ON Semiconductor MMBT6520LT1 Bipolar Transistor

The MMBT6520LT1 from ON Semiconductor is a high-performance bipolar PNP transistor that is designed to meet the needs of a wide range of electronic applications. Housed in a compact SOT-23 package, this small-signal transistor is ideal for space-constrained designs, offering a combination of efficiency and reliability that is well-suited for automated surface-mount assembly processes.

Key Features

  • High Voltage Capability: The MMBT6520LT1 is capable of withstanding voltages up to 500V, making it suitable for high voltage applications such as power supply circuits, inverters, and converters.
  • Current Handling: This transistor can handle continuous collector currents up to 500 mA, allowing it to drive moderate loads in electronic circuits.
  • Low Saturation Voltage: It features low collector-emitter saturation voltage, which helps to reduce power loss and improve efficiency in switching applications.
  • High Gain Bandwidth Product: With a transition frequency of 50 MHz, the MMBT6520LT1 provides excellent high-frequency performance, making it suitable for amplification and oscillation purposes in RF applications.

Applications

The MMBT6520LT1 is versatile enough to be used in a variety of applications, including but not limited to:

  • Signal amplification in audio and video equipment
  • Power management in portable devices
  • Switching regulators and power supply circuits
  • Driver stages in hi-fi amplifiers and other audio applications
  • Telecommunication circuits

Reliability and Quality

ON Semiconductor is known for its commitment to quality, and the MMBT6520LT1 is no exception. It is manufactured to high standards to ensure stable performance over its operational lifespan. The device also features a robust thermal performance, which contributes to its reliability even under varying environmental conditions.

In summary, the MMBT6520LT1 from ON Semiconductor is a high-voltage, high-performance PNP transistor that offers designers a compact, efficient, and reliable component for a wide array of electronic applications. Its SOT-23 package is well-suited for modern, space-saving circuit designs, while its electrical characteristics provide the performance needed for both analog and digital circuits.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
585+ $0.1112 $65.0520
1,420+ $0.0913 $129.6460
2,200+ $0.0884 $194.4800
3,030+ $0.0856 $259.3680
3,915+ $0.0827 $323.7705
5,240+ $0.0741 $388.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 585 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess